Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE75242EMHXUMA1 TLE75242EMHXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 899910-TLE75242EMHXU MA1 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: PG-SSOP-24 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 899910-TLE75242EMHXU MA1 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: PG-SSOP-24 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE75242EMHXUMA1 - TLE75242EMHXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE75242EMHXUMA1
TLE75242EMHXUMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE75242EMHXUMA1 TLE75242EMHXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 899910-TLE75242EMHXU MA1 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: PG-SSOP-24 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 899910-TLE75242EMHXUMA1
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 3V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: PG-SSOP-24
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TLE75242EMHXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TLE75242EMHXUMA1
PMIC - Power Distribution Switches, Load Drivers TLE75242EMHXUMA1
IC PWR DRIVER N-CHAN 1:8 24SSOP

IC PWR DRIVER N-CHAN 1:8 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TLE75242EMHXUMA1 TLE75242EMHXUMA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE75242EMHXUMA1 PMIC - Power Distribution Switches, Load Drivers
Current 0.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-403/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details