Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers TLE75080EMDXUMA1

Description
Win Source Part Number: 1005399-TLE75080EMDX UMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Interface: SPI Switch Type: Relay, Solenoid Driver Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 8 Current - Output (Max): 330mA Output Configuration: High Side Voltage - Load: 3V ~ 28V Rds On (Typ): 1Ohm Package / Case: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-SSOP-24-9 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 2156-TLE75080EMDXUMA 1,SP001082110,ROCINF TLE75080EMDXUMA1,215 6-TLE75080EMDXUMA1-I TTR-ND Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1005399-TLE75080EMDX UMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Interface: SPI Switch Type: Relay, Solenoid Driver Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 8 Current - Output (Max): 330mA Output Configuration: High Side Voltage - Load: 3V ~ 28V Rds On (Typ): 1Ohm Package / Case: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-SSOP-24-9 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 2156-TLE75080EMDXUMA 1,SP001082110,ROCINF TLE75080EMDXUMA1,215 6-TLE75080EMDXUMA1-I TTR-ND Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1005399-TLE75080EMDXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1005399-TLE75080EMDXUMA1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1005399-TLE75080EMDXUMA1
Win Source Part Number: 1005399-TLE75080EMDX UMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Interface: SPI Switch Type: Relay, Solenoid Driver Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 8 Current - Output (Max): 330mA Output Configuration: High Side Voltage - Load: 3V ~ 28V Rds On (Typ): 1Ohm Package / Case: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-SSOP-24-9 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 2156-TLE75080EMDXUMA 1,SP001082110,ROCINF TLE75080EMDXUMA1,215 6-TLE75080EMDXUMA1-I TTR-ND Product Status: Obsolete

Win Source Part Number: 1005399-TLE75080EMDXUMA1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Interface: SPI
Switch Type: Relay, Solenoid Driver
Fault Protection: Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 8
Current - Output (Max): 330mA
Output Configuration: High Side
Voltage - Load: 3V ~ 28V
Rds On (Typ): 1Ohm
Package / Case: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: PG-SSOP-24-9
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: 2156-TLE75080EMDXUMA1,SP001082110,ROCINFTLE75080EMDXUMA1,2156-TLE75080EMDXUMA1-ITTR-ND
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1005399-TLE75080EMDXUMA1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7095294 - RS Components, Ltd.
Specs
Type MSOP; Msop
Pins 8
View Details
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details