Infineon Technologies AG Special Purpose Regulators TLE73683EXUMA2

Description
Automotive, AEC-Q100 Power Supply, Automotive Applications Voltage Regulator IC 3 Output PG-DSO-36
Datasheet
Description
Automotive, AEC-Q100 Power Supply, Automotive Applications Voltage Regulator IC 3 Output PG-DSO-36
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Regulators - TLE73683EXUMA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
TLE73683EXUMA2
Special Purpose Regulators TLE73683EXUMA2
Automotive, AEC-Q100 Power Supply, Automotive Applications Voltage Regulator IC 3 Output PG-DSO-36

Automotive, AEC-Q100 Power Supply, Automotive Applications Voltage Regulator IC 3 Output PG-DSO-36

Buy Now Datasheet
Pwr Management Ic, Aec-Q100, Soic-36; Supply Voltage Infineon - 49AC0839 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Management Ic, Aec-Q100, Soic-36; Supply Voltage Infineon
49AC0839
Pwr Management Ic, Aec-Q100, Soic-36; Supply Voltage Infineon 49AC0839
PWR MANAGEMENT IC, AEC-Q100, SOIC-36; Supply Voltage:45V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:3; No. of Regulated Outputs:3; Digital IC Case:SOIC; No. of Pins:36Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

PWR MANAGEMENT IC, AEC-Q100, SOIC-36; Supply Voltage:45V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:3; No. of Regulated Outputs:3; Digital IC Case:SOIC; No. of Pins:36Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TLE73683EXUMA2 49AC0839
Product Name Special Purpose Regulators Pwr Management Ic, Aec-Q100, Soic-36; Supply Voltage Infineon
Type SOP; SSOP; 36-BSSOP (0.295\", 7.50mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1186-1ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1901781 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active Low; Active low, open drain
Type SC-70; Sc-70
View Details
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details