Infineon Technologies AG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE72732EV50XUMA1

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA PG-SSOP-14-EP
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA PG-SSOP-14-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE72732EV50XUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE72732EV50XUMA1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE72732EV50XUMA1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA PG-SSOP-14-EP

Linear Voltage Regulator IC Positive Fixed 1 Output 180mA PG-SSOP-14-EP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE72732EV50XUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE72732EV50XUMA1DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE72732EV50XUMA1DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA PG-SSOP-14-EP

Linear Voltage Regulator IC Positive Fixed 1 Output 180mA PG-SSOP-14-EP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE72732EV50XUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE72732EV50XUMA1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE72732EV50XUMA1CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA PG-SSOP-14-EP

Linear Voltage Regulator IC Positive Fixed 1 Output 180mA PG-SSOP-14-EP

Buy Now Datasheet
Singapore, Singapore
5V 180MA SSOP Voltage Regulator IC
776-TLE72732EV50XUMA1
5V 180MA SSOP Voltage Regulator IC 776-TLE72732EV50XUMA1
IC REG LIN 5V 180MA SSOP-14-EP Product overview: TLE72732EV50XUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 180MA, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 180MA, SSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE72732EV50XUMA 1 can be used for catalog matching and distributor lookup.

IC REG LIN 5V 180MA SSOP-14-EP Product overview: TLE72732EV50XUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 180MA, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 180MA, SSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE72732EV50XUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 959093-TLE72732EV50XUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
959093-TLE72732EV50XUMA1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 959093-TLE72732EV50XUMA1
Win Source Part Number: 959093-TLE72732EV50X UMA1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100, OPTIREG™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 180mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset, Watchdog Output Configuration: Positive Voltage - Input (Max): 45V Voltage - Output (Min/Fixed): 5V Package / Case: 14-LSSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-SSOP-14-EP Temperature Range - Operating: -40°C ~ 150°C PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): TLE72732EV50XUMA1SP0 00369460; TLE7273-2E V50; TLE7273-2EV50; TLE7273-2EV50.; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 36 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE7273-2E V50-ND,TLE7273-2E V50,TLE72732EV50XUMA 1CT,IFEINFTLE72732EV 50XUMA1,SP000369460, TLE72732EV50XUMA1TR, TLE72732EV50XUMA1DKR ,2156-TLE72732EV50XU MA1 Base Product Number: TLE72732 Voltage Dropout (Max): 0.5V @ 180mA

Win Source Part Number: 959093-TLE72732EV50XUMA1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100, OPTIREG™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 180mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset, Watchdog
Output Configuration: Positive
Voltage - Input (Max): 45V
Voltage - Output (Min/Fixed): 5V
Package / Case: 14-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: PG-SSOP-14-EP
Temperature Range - Operating: -40°C ~ 150°C
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): TLE72732EV50XUMA1SP000369460; TLE7273-2E V50; TLE7273-2EV50; TLE7273-2EV50.;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 36 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE7273-2E V50-ND,TLE7273-2E V50,TLE72732EV50XUMA1CT,IFEINFTLE72732EV50XUMA1,SP000369460,TLE72732EV50XUMA1TR,TLE72732EV50XUMA1DKR,2156-TLE72732EV50XUMA1
Base Product Number: TLE72732
Voltage Dropout (Max): 0.5V @ 180mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE72732EV50XUMA1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE72732EV50XUMA1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE72732EV50XUMA1
IC REG LIN 5V 180MA SSOP-14-EP

IC REG LIN 5V 180MA SSOP-14-EP

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TLE72732EV50XUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE72732EV50XUMA1
PMIC - Voltage Regulators - Linear TLE72732EV50XUMA1
IC REG LIN 5V 180MA SSOP-14-EP

IC REG LIN 5V 180MA SSOP-14-EP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE72732EV50XUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE72732EV50XUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE72732EV50XUMA1
IC REG LIN 5V 180MA SSOP-14-EP

IC REG LIN 5V 180MA SSOP-14-EP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TLE72732EV50XUMA1TR-ND 776-TLE72732EV50XUMA1 959093-TLE72732EV50XUMA1 TLE72732EV50XUMA1 TLE72732EV50XUMA1 TLE72732EV50XUMA1
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 180MA SSOP Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; "14-LSSOP (0.154"", 3.90mm Width) Exposed Pad" Other; Tape & Reel (TR) SSOP; Other; Tape & Reel SSOP; Other; 14-LSSOP (0.154", 3.90mm Width) Exposed Pad SSOP
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable, Reset, Watchdog Enable, Reset, Watchdog
Unlock Full Specs
to access all available technical data