Infineon Technologies AG 5V 300MA TO252 Voltage Regulator IC TLE72722DATMA1

Description
IC REG LINEAR 5V 300MA TO252-5 Product overview: TLE72722DATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 300MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE72722DATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 300MA TO252-5 Product overview: TLE72722DATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 300MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE72722DATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 300MA TO252 Voltage Regulator IC
776-TLE72722DATMA1
5V 300MA TO252 Voltage Regulator IC 776-TLE72722DATMA1
IC REG LINEAR 5V 300MA TO252-5 Product overview: TLE72722DATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 300MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE72722DATMA1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 300MA TO252-5 Product overview: TLE72722DATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 300MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE72722DATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLE72722DATMA1 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.5V Dropout, PSSO4

Fixed Positive LDO Regulator, 5V, 0.5V Dropout, PSSO4

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLE72722DATMA1 - 936754-TLE72722DATMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE72722DATMA1
936754-TLE72722DATMA1
PMIC - PMIC - Voltage Regulators - Linear - TLE72722DATMA1 936754-TLE72722DATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 936754-TLE72722DATMA 1 Series: Automotive, AEC-Q100, OPTIREG™ Operating Temperature Range: -40°C ~ 150°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-TO252-5 Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD Package: Reel - TR Mounting: Surface Mount Family Name: TLE72722 Categories: Integrated Circuits (ICs) Case / Package: PG-TO252-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SP000468052, TLE7272-2D, TLE7272-2D-ND, TLE72722DATMA1TR

Manufacturer: Infineon Technologies
Win Source Part Number: 936754-TLE72722DATMA1
Series: Automotive, AEC-Q100, OPTIREG™
Operating Temperature Range: -40°C ~ 150°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-TO252-5
Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLE72722
Categories: Integrated Circuits (ICs)
Case / Package: PG-TO252-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SP000468052, TLE7272-2D, TLE7272-2D-ND, TLE72722DATMA1TR

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 448-TLE72722DATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
448-TLE72722DATMA1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 448-TLE72722DATMA1CT-ND
IC REG LIN 5V 300MA PG-TO252-5

IC REG LIN 5V 300MA PG-TO252-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 448-TLE72722DATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
448-TLE72722DATMA1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 448-TLE72722DATMA1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-TO252-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-TO252-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 448-TLE72722DATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
448-TLE72722DATMA1DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 448-TLE72722DATMA1DKR-ND
IC REG LIN 5V 300MA PG-TO252-5

IC REG LIN 5V 300MA PG-TO252-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLE72722DATMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE72722DATMA1
PMIC - Voltage Regulators - Linear TLE72722DATMA1
IC REG LINEAR 5V 300MA TO252-5

IC REG LINEAR 5V 300MA TO252-5

Supplier's Site Datasheet
IC REG LINEAR 5V 300MA TO252-5 - 376-TLE72722DATMA1 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 5V 300MA TO252-5
376-TLE72722DATMA1
IC REG LINEAR 5V 300MA TO252-5 376-TLE72722DATMA1
IC REG LINEAR 5V 300MA TO252-5

IC REG LINEAR 5V 300MA TO252-5

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE72722DATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE72722DATMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE72722DATMA1
IC REG LINEAR 5V 300MA TO252-5

IC REG LINEAR 5V 300MA TO252-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE72722DATMA1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE72722DATMA1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE72722DATMA1
IC REG LINEAR 5V 300MA TO252-5

IC REG LINEAR 5V 300MA TO252-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-TLE72722DATMA1 TLE72722DATMA1 936754-TLE72722DATMA1 448-TLE72722DATMA1CT-ND TLE72722DATMA1 376-TLE72722DATMA1 TLE72722DATMA1 TLE72722DATMA1
Product Name 5V 300MA TO252 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLE72722DATMA1 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear IC REG LINEAR 5V 300MA TO252-5 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; PG-TO252-5 Other; PG-TO252-5 DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 42 volts 42 volts 5.5 volts 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4956KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1708889 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Powerdi 5
View Details
Battery Chargers - BQ24298RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3339AKC-2.5-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1.5 amps
View Details