Infineon Technologies AG Interface - Interface - Drivers, Receivers, Transceivers - TLE7269G TLE7269G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 032814-TLE7269G Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 20kBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PG-DSO-14 Supply Voltage - Operating: 7 V to 27 V Alternative Parts (Cross-Reference): MCP2004-E/SN; TJA1021U/10; TJA1021U/20; TLE 7269G; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 032814-TLE7269G Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 20kBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PG-DSO-14 Supply Voltage - Operating: 7 V to 27 V Alternative Parts (Cross-Reference): MCP2004-E/SN; TJA1021U/10; TJA1021U/20; TLE 7269G; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TLE7269G - 032814-TLE7269G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLE7269G
032814-TLE7269G
Interface - Interface - Drivers, Receivers, Transceivers - TLE7269G 032814-TLE7269G
Manufacturer: Infineon Technologies Win Source Part Number: 032814-TLE7269G Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 20kBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PG-DSO-14 Supply Voltage - Operating: 7 V to 27 V Alternative Parts (Cross-Reference): MCP2004-E/SN; TJA1021U/10; TJA1021U/20; TLE 7269G; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 032814-TLE7269G
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 20kBd
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-DSO-14
Supply Voltage - Operating: 7 V to 27 V
Alternative Parts (Cross-Reference): MCP2004-E/SN; TJA1021U/10; TJA1021U/20; TLE 7269G;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Drivers, Receivers, Transceivers - TLE7269G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TLE7269G
Drivers, Receivers, Transceivers TLE7269G
2/2 Transceiver Full LIN PG-DSO-14

2/2 Transceiver Full LIN PG-DSO-14

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 032814-TLE7269G TLE7269G
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TLE7269G Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details