Infineon Technologies AG Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLE7250XLEXUMA1

Description
Win Source Part Number: 1017399-TLE7250XLEXU MA1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 5,000 Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100 mV Data Rate: 1Mbps Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-TDFN Exposed Pad Supplier Device Package: PG-TSON-8-1 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE7250XLEXUMA1TR,TL E7250XLEXUMA1CT,INFI NFTLE7250XLEXUMA1,SP 001243720,TLE7250XLE XUMA1DKR,2156-TLE725 0XLEXUMA1 Base Product Number: TLE7250 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1017399-TLE7250XLEXU MA1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 5,000 Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100 mV Data Rate: 1Mbps Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-TDFN Exposed Pad Supplier Device Package: PG-TSON-8-1 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE7250XLEXUMA1TR,TL E7250XLEXUMA1CT,INFI NFTLE7250XLEXUMA1,SP 001243720,TLE7250XLE XUMA1DKR,2156-TLE725 0XLEXUMA1 Base Product Number: TLE7250 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1017399-TLE7250XLEXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1017399-TLE7250XLEXUMA1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1017399-TLE7250XLEXUMA1
Win Source Part Number: 1017399-TLE7250XLEXU MA1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 5,000 Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100 mV Data Rate: 1Mbps Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-TDFN Exposed Pad Supplier Device Package: PG-TSON-8-1 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE7250XLEXUMA1TR,TL E7250XLEXUMA1CT,INFI NFTLE7250XLEXUMA1,SP 001243720,TLE7250XLE XUMA1DKR,2156-TLE725 0XLEXUMA1 Base Product Number: TLE7250 Product Status: Not For New Designs

Win Source Part Number: 1017399-TLE7250XLEXUMA1
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 5,000
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 100 mV
Data Rate: 1Mbps
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 8-TDFN Exposed Pad
Supplier Device Package: PG-TSON-8-1
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE7250XLEXUMA1TR,TLE7250XLEXUMA1CT,INFINFTLE7250XLEXUMA1,SP001243720,TLE7250XLEXUMA1DKR,2156-TLE7250XLEXUMA1
Base Product Number: TLE7250
Product Status: Not For New Designs

Buy Now Datasheet
Drivers, Receivers, Transceivers - TLE7250XLEXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TLE7250XLEXUMA1
Drivers, Receivers, Transceivers TLE7250XLEXUMA1
1/1 Transceiver Half CANbus PG-TSON-8-1

1/1 Transceiver Half CANbus PG-TSON-8-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1017399-TLE7250XLEXUMA1 TLE7250XLEXUMA1
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-TDFN Exposed Pad Surface Mount; 8-TDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADN4693EBRZ-RL7 - 910586-ADN4693EBRZ-RL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details