Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers TLE7244SLXUMA2

Description
Win Source Part Number: 1178563-TLE7244SLXUM A2 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Interface: SPI Switch Type: Relay, Solenoid Driver Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 8 Current - Output (Max): 290mA Output Configuration: Low Side Voltage - Load: 4.5V ~ 5.5V Rds On (Typ): 800mOhm Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: PG-SSOP-24-7 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 3V ~ 5.5V Alternative Parts (Cross-Reference): SP000897480; TLE7244SL; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE7244SLXUMA2-ND,44 8-TLE7244SLXUMA2CT,4 48-TLE7244SLXUMA2TR, SP000897480,IFEINFTL E7244SLXUMA2,2156-TL E7244SLXUMA2,448-TLE 7244SLXUMA2DKR Base Product Number: TLE7244 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1178563-TLE7244SLXUM A2 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Interface: SPI Switch Type: Relay, Solenoid Driver Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 8 Current - Output (Max): 290mA Output Configuration: Low Side Voltage - Load: 4.5V ~ 5.5V Rds On (Typ): 800mOhm Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: PG-SSOP-24-7 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 3V ~ 5.5V Alternative Parts (Cross-Reference): SP000897480; TLE7244SL; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE7244SLXUMA2-ND,44 8-TLE7244SLXUMA2CT,4 48-TLE7244SLXUMA2TR, SP000897480,IFEINFTL E7244SLXUMA2,2156-TL E7244SLXUMA2,448-TLE 7244SLXUMA2DKR Base Product Number: TLE7244 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1178563-TLE7244SLXUMA2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1178563-TLE7244SLXUMA2
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1178563-TLE7244SLXUMA2
Win Source Part Number: 1178563-TLE7244SLXUM A2 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Interface: SPI Switch Type: Relay, Solenoid Driver Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 8 Current - Output (Max): 290mA Output Configuration: Low Side Voltage - Load: 4.5V ~ 5.5V Rds On (Typ): 800mOhm Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: PG-SSOP-24-7 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 3V ~ 5.5V Alternative Parts (Cross-Reference): SP000897480; TLE7244SL; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE7244SLXUMA2-ND,44 8-TLE7244SLXUMA2CT,4 48-TLE7244SLXUMA2TR, SP000897480,IFEINFTL E7244SLXUMA2,2156-TL E7244SLXUMA2,448-TLE 7244SLXUMA2DKR Base Product Number: TLE7244 Product Status: Not For New Designs

Win Source Part Number: 1178563-TLE7244SLXUMA2
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Interface: SPI
Switch Type: Relay, Solenoid Driver
Fault Protection: Open Load Detect, Over Temperature
Number of Outputs: 8
Current - Output (Max): 290mA
Output Configuration: Low Side
Voltage - Load: 4.5V ~ 5.5V
Rds On (Typ): 800mOhm
Package / Case: 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package: PG-SSOP-24-7
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 3V ~ 5.5V
Alternative Parts (Cross-Reference): SP000897480; TLE7244SL;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE7244SLXUMA2-ND,448-TLE7244SLXUMA2CT,448-TLE7244SLXUMA2TR,SP000897480,IFEINFTLE7244SLXUMA2,2156-TLE7244SLXUMA2,448-TLE7244SLXUMA2DKR
Base Product Number: TLE7244
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1178563-TLE7244SLXUMA2
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060266 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1815-10AKS-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details