Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7244SL TLE7244SL

Description
Manufacturer: Infineon Technologies Win Source Part Number: 043169-TLE7244SL Packaging: Reel - TR Output Type: N-Channel Switch Type: Relay, Solenoid Driver Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 8 Current - Output (Max): 290mA Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 800 mOhm Family Name: TLE7244SL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-SSOP-24-7 Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): TLE7244SLXT; TLE7244SLXUMA1; Introduction Date: September 30, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 043169-TLE7244SL Packaging: Reel - TR Output Type: N-Channel Switch Type: Relay, Solenoid Driver Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 8 Current - Output (Max): 290mA Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 800 mOhm Family Name: TLE7244SL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-SSOP-24-7 Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): TLE7244SLXT; TLE7244SLXUMA1; Introduction Date: September 30, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7244SL
TLE7244SL
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7244SL TLE7244SL
Manufacturer: Infineon Technologies Win Source Part Number: 043169-TLE7244SL Packaging: Reel - TR Output Type: N-Channel Switch Type: Relay, Solenoid Driver Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 8 Current - Output (Max): 290mA Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 800 mOhm Family Name: TLE7244SL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-SSOP-24-7 Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): TLE7244SLXT; TLE7244SLXUMA1; Introduction Date: September 30, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 043169-TLE7244SL
Packaging: Reel - TR
Output Type: N-Channel
Switch Type: Relay, Solenoid Driver
Fault Protection: Open Load Detect, Over Temperature
Number of Outputs: 8
Current - Output (Max): 290mA
Voltage - Load: 4.5 V to 5.5 V
Rds On (Typ): 800 mOhm
Family Name: TLE7244SL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-SSOP-24-7
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): TLE7244SLXT; TLE7244SLXUMA1;
Introduction Date: September 30, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TLE7244SL - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TLE7244SL
PMIC - Power Distribution Switches, Load Drivers TLE7244SL
IC PWR DRIVER N-CHAN 1:2 24SSOP

IC PWR DRIVER N-CHAN 1:2 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TLE7244SL TLE7244SL
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7244SL PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details