Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7240SL TLE7240SL

Description
Manufacturer: Infineon Technologies Win Source Part Number: 090103-TLE7240SL Packaging: Reel - TR Output Type: N-Channel Switch Type: Relay, Solenoid Driver Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 8 Current - Output (Max): 210mA Voltage - Load: 41V (Max) Rds On (Typ): 1.5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Dimension: 24-SSOP (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 090103-TLE7240SL Packaging: Reel - TR Output Type: N-Channel Switch Type: Relay, Solenoid Driver Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 8 Current - Output (Max): 210mA Voltage - Load: 41V (Max) Rds On (Typ): 1.5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Dimension: 24-SSOP (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7240SL - TLE7240SL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7240SL
TLE7240SL
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7240SL TLE7240SL
Manufacturer: Infineon Technologies Win Source Part Number: 090103-TLE7240SL Packaging: Reel - TR Output Type: N-Channel Switch Type: Relay, Solenoid Driver Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 8 Current - Output (Max): 210mA Voltage - Load: 41V (Max) Rds On (Typ): 1.5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Dimension: 24-SSOP (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 090103-TLE7240SL
Packaging: Reel - TR
Output Type: N-Channel
Switch Type: Relay, Solenoid Driver
Fault Protection: Open Load Detect, Over Temperature
Number of Outputs: 8
Current - Output (Max): 210mA
Voltage - Load: 41V (Max)
Rds On (Typ): 1.5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Dimension: 24-SSOP (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TLE7240SL - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TLE7240SL
PMIC - Power Distribution Switches, Load Drivers TLE7240SL
IC PWR DRIVER N-CHAN 1:2 24SSOP

IC PWR DRIVER N-CHAN 1:2 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TLE7240SL TLE7240SL
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7240SL PMIC - Power Distribution Switches, Load Drivers
Voltage 41V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-702 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details