Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7237SL TLE7237SL

Description
Manufacturer: Infineon Technologies Win Source Part Number: 052284-TLE7237SL Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 8 Current - Output (Max): 130mA, 260mA Voltage - Load: 9 V to 16 V Rds On (Typ): 900 mOhm, 1.6 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-SSOP-24 Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 052284-TLE7237SL Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 8 Current - Output (Max): 130mA, 260mA Voltage - Load: 9 V to 16 V Rds On (Typ): 900 mOhm, 1.6 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-SSOP-24 Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7237SL - TLE7237SL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7237SL
TLE7237SL
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7237SL TLE7237SL
Manufacturer: Infineon Technologies Win Source Part Number: 052284-TLE7237SL Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 8 Current - Output (Max): 130mA, 260mA Voltage - Load: 9 V to 16 V Rds On (Typ): 900 mOhm, 1.6 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-SSOP-24 Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 052284-TLE7237SL
Packaging: Reel - TR
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Open Load Detect, Over Temperature
Number of Outputs: 8
Current - Output (Max): 130mA, 260mA
Voltage - Load: 9 V to 16 V
Rds On (Typ): 900 mOhm, 1.6 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-SSOP-24
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number TLE7237SL
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7237SL
Voltage 9 V to 16 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details