Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7232GXUMA1 TLE7232GXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 140096-TLE7232GXUMA1 Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 8 Current - Output (Max): 240mA Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 1 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-DSO-24 Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 140096-TLE7232GXUMA1 Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 8 Current - Output (Max): 240mA Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 1 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-DSO-24 Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7232GXUMA1
TLE7232GXUMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7232GXUMA1 TLE7232GXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 140096-TLE7232GXUMA1 Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 8 Current - Output (Max): 240mA Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 1 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-DSO-24 Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 140096-TLE7232GXUMA1
Packaging: Reel - TR
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Open Load Detect, Over Temperature
Number of Outputs: 8
Current - Output (Max): 240mA
Voltage - Load: 4.5 V to 5.5 V
Rds On (Typ): 1 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: P-DSO-24
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TLE7232GXUMA1
PMIC - Power Distribution Switches, Load Drivers TLE7232GXUMA1
IC PWR DRIVER N-CHAN 1:8 PDSO-24

IC PWR DRIVER N-CHAN 1:8 PDSO-24

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TLE7232GXUMA1 TLE7232GXUMA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7232GXUMA1 PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB16 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-312/000-006 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details