Infineon Technologies AG PMIC - PMIC - Hot Swap Controllers - TLE7230GS TLE7230GS

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017278-TLE7230GS Packaging: Digi-Reel® Mounting: SMD (SMT) Resistance: 800 mΩ Number of Pins: 24 Number of Outputs: 8 Output Current: 300 mA Categories: PMIC - Hot Swap Controllers Case / Package: SSOP Output Current per Channel: 300 mA Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Output Current: 1 A Nominal Supply Current: 3 mA
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017278-TLE7230GS Packaging: Digi-Reel® Mounting: SMD (SMT) Resistance: 800 mΩ Number of Pins: 24 Number of Outputs: 8 Output Current: 300 mA Categories: PMIC - Hot Swap Controllers Case / Package: SSOP Output Current per Channel: 300 mA Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Output Current: 1 A Nominal Supply Current: 3 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TLE7230GS - 1017278-TLE7230GS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TLE7230GS
1017278-TLE7230GS
PMIC - PMIC - Hot Swap Controllers - TLE7230GS 1017278-TLE7230GS
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017278-TLE7230GS Packaging: Digi-Reel® Mounting: SMD (SMT) Resistance: 800 mΩ Number of Pins: 24 Number of Outputs: 8 Output Current: 300 mA Categories: PMIC - Hot Swap Controllers Case / Package: SSOP Output Current per Channel: 300 mA Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Output Current: 1 A Nominal Supply Current: 3 mA

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017278-TLE7230GS
Packaging: Digi-Reel®
Mounting: SMD (SMT)
Resistance: 800 mΩ
Number of Pins: 24
Number of Outputs: 8
Output Current: 300 mA
Categories: PMIC - Hot Swap Controllers
Case / Package: SSOP
Output Current per Channel: 300 mA
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Output Current: 1 A
Nominal Supply Current: 3 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1017278-TLE7230GS
Product Name PMIC - PMIC - Hot Swap Controllers - TLE7230GS
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905572 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active low, open drain, push-pull
View Details