Infineon Technologies AG Interface - Interface - Drivers, Receivers, Transceivers - TLE6251DSXUMA1 TLE6251DSXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 851186-TLE6251DSXUMA 1 Features: 1/1 Transceiver Full CANbus PG-DSO-8-16 Package: Reel - TR Part Status: Obsolete Family Name: TLE6251 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLE6251DSCT, TLE6251DSXUMA1CT, TLE6251DSDKR-ND, TLE6251DSXUMA1TR, TLE6251DSTR-ND, TLE6251DSDKR, TLE6251DSCT-ND, TLE6251DSXUMA1DKR, SP000294173, TLE6251DS, TLE6251DS-ND
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 851186-TLE6251DSXUMA 1 Features: 1/1 Transceiver Full CANbus PG-DSO-8-16 Package: Reel - TR Part Status: Obsolete Family Name: TLE6251 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLE6251DSCT, TLE6251DSXUMA1CT, TLE6251DSDKR-ND, TLE6251DSXUMA1TR, TLE6251DSTR-ND, TLE6251DSDKR, TLE6251DSCT-ND, TLE6251DSXUMA1DKR, SP000294173, TLE6251DS, TLE6251DS-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TLE6251DSXUMA1 - 851186-TLE6251DSXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLE6251DSXUMA1
851186-TLE6251DSXUMA1
Interface - Interface - Drivers, Receivers, Transceivers - TLE6251DSXUMA1 851186-TLE6251DSXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 851186-TLE6251DSXUMA 1 Features: 1/1 Transceiver Full CANbus PG-DSO-8-16 Package: Reel - TR Part Status: Obsolete Family Name: TLE6251 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLE6251DSCT, TLE6251DSXUMA1CT, TLE6251DSDKR-ND, TLE6251DSXUMA1TR, TLE6251DSTR-ND, TLE6251DSDKR, TLE6251DSCT-ND, TLE6251DSXUMA1DKR, SP000294173, TLE6251DS, TLE6251DS-ND

Manufacturer: Infineon Technologies
Win Source Part Number: 851186-TLE6251DSXUMA1
Features: 1/1 Transceiver Full CANbus PG-DSO-8-16
Package: Reel - TR
Part Status: Obsolete
Family Name: TLE6251
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLE6251DSCT, TLE6251DSXUMA1CT, TLE6251DSDKR-ND, TLE6251DSXUMA1TR, TLE6251DSTR-ND, TLE6251DSDKR, TLE6251DSCT-ND, TLE6251DSXUMA1DKR, SP000294173, TLE6251DS, TLE6251DS-ND

Buy Now Datasheet
Drivers, Receivers, Transceivers - TLE6251DSXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TLE6251DSXUMA1
Drivers, Receivers, Transceivers TLE6251DSXUMA1
1/1 Transceiver Full CANbus PG-DSO-8-16

1/1 Transceiver Full CANbus PG-DSO-8-16

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 851186-TLE6251DSXUMA1 TLE6251DSXUMA1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TLE6251DSXUMA1 Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC125DG - 926327-MC74VHC125DG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details