Infineon Technologies AG Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLE62513GXUMA2

Description
Win Source Part Number: 1015770-TLE62513GXUM A2 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100 mV Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-14 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE62513GXUMA2TR,TLE 62513GXUMA2DKR,2156- TLE62513GXUMA2,SP001 388584,IFEINFTLE6251 3GXUMA2,TLE62513GXUM A2CT Base Product Number: TLE62513 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1015770-TLE62513GXUM A2 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100 mV Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-14 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE62513GXUMA2TR,TLE 62513GXUMA2DKR,2156- TLE62513GXUMA2,SP001 388584,IFEINFTLE6251 3GXUMA2,TLE62513GXUM A2CT Base Product Number: TLE62513 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1015770-TLE62513GXUMA2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1015770-TLE62513GXUMA2
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1015770-TLE62513GXUMA2
Win Source Part Number: 1015770-TLE62513GXUM A2 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100 mV Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-14 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE62513GXUMA2TR,TLE 62513GXUMA2DKR,2156- TLE62513GXUMA2,SP001 388584,IFEINFTLE6251 3GXUMA2,TLE62513GXUM A2CT Base Product Number: TLE62513 Product Status: Not For New Designs

Win Source Part Number: 1015770-TLE62513GXUMA2
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 100 mV
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-14
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE62513GXUMA2TR,TLE62513GXUMA2DKR,2156-TLE62513GXUMA2,SP001388584,IFEINFTLE62513GXUMA2,TLE62513GXUMA2CT
Base Product Number: TLE62513
Product Status: Not For New Designs

Buy Now Datasheet
Drivers, Receivers, Transceivers - TLE62513GXUMA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TLE62513GXUMA2
Drivers, Receivers, Transceivers TLE62513GXUMA2
1/1 Transceiver Half CANbus PG-DSO-14

1/1 Transceiver Half CANbus PG-DSO-14

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1015770-TLE62513GXUMA2 TLE62513GXUMA2
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details