Infineon Technologies AG Interface - Interface - Drivers, Receivers, Transceivers - TLE6250PG TLE6250PG

Description
Manufacturer: Infineon Technologies Win Source Part Number: 107477-TLE6250PG Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 150mV Data Rate: 1MBd Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 160°C Case / Package: PG-DSO-8 Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 107477-TLE6250PG Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 150mV Data Rate: 1MBd Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 160°C Case / Package: PG-DSO-8 Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TLE6250PG - 107477-TLE6250PG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLE6250PG
107477-TLE6250PG
Interface - Interface - Drivers, Receivers, Transceivers - TLE6250PG 107477-TLE6250PG
Manufacturer: Infineon Technologies Win Source Part Number: 107477-TLE6250PG Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 150mV Data Rate: 1MBd Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 160°C Case / Package: PG-DSO-8 Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 107477-TLE6250PG
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 150mV
Data Rate: 1MBd
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 160°C
Case / Package: PG-DSO-8
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - TLE6250PG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TLE6250PG
Drivers, Receivers, Transceivers TLE6250PG
1/1 Transceiver Full CANbus PG-DSO-8-16

1/1 Transceiver Full CANbus PG-DSO-8-16

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 107477-TLE6250PG TLE6250PG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TLE6250PG Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM239LARZ - 860128-ADM239LARZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details