Infineon Technologies AG Interface - Interface - Drivers, Receivers, Transceivers - TLE6250G TLE6250G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 006355-TLE6250G Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 150mV Data Rate: 1MBd Family Name: TLE6250G Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 160°C Case / Package: PG-DSO-8 Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MAX13054AEASA+; MAX13054ASA/AUT; MAX13054ESA+; Introduction Date: December 12, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 006355-TLE6250G Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 150mV Data Rate: 1MBd Family Name: TLE6250G Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 160°C Case / Package: PG-DSO-8 Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MAX13054AEASA+; MAX13054ASA/AUT; MAX13054ESA+; Introduction Date: December 12, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TLE6250G - 006355-TLE6250G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLE6250G
006355-TLE6250G
Interface - Interface - Drivers, Receivers, Transceivers - TLE6250G 006355-TLE6250G
Manufacturer: Infineon Technologies Win Source Part Number: 006355-TLE6250G Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 150mV Data Rate: 1MBd Family Name: TLE6250G Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 160°C Case / Package: PG-DSO-8 Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MAX13054AEASA+; MAX13054ASA/AUT; MAX13054ESA+; Introduction Date: December 12, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 006355-TLE6250G
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 150mV
Data Rate: 1MBd
Family Name: TLE6250G
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 160°C
Case / Package: PG-DSO-8
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): MAX13054AEASA+; MAX13054ASA/AUT; MAX13054ESA+;
Introduction Date: December 12, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 006355-TLE6250G
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TLE6250G
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details