Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE6236G TLE6236G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 109470-TLE6236G Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 8 Current - Output (Max): 250mA Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 1.7 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-DSO-28 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 109470-TLE6236G Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 8 Current - Output (Max): 250mA Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 1.7 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-DSO-28 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE6236G
TLE6236G
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE6236G TLE6236G
Manufacturer: Infineon Technologies Win Source Part Number: 109470-TLE6236G Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 8 Current - Output (Max): 250mA Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 1.7 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-DSO-28 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 109470-TLE6236G
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 8
Current - Output (Max): 250mA
Voltage - Load: 4.5 V to 5.5 V
Rds On (Typ): 1.7 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: P-DSO-28
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TLE6236G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TLE6236G
PMIC - Power Distribution Switches, Load Drivers TLE6236G
IC PWR SWITCH N-CHAN 1:8 PDSO-28

IC PWR SWITCH N-CHAN 1:8 PDSO-28

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TLE6236G TLE6236G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE6236G PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details