Infineon Technologies AG Hall Effect Sensor, Linear, Sso-3; Hall Effect Type Infineon TLE4998P3XALA1

Description
HALL EFFECT SENSOR, LINEAR, SSO-3; Hall Effect Type:Linear; Output Current:5A; Sensor Case Style:SSO; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SENSOR, LINEAR, SSO-3; Hall Effect Type:Linear; Output Current:5A; Sensor Case Style:SSO; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Linear, Sso-3; Hall Effect Type Infineon - 17AC7190 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Linear, Sso-3; Hall Effect Type Infineon
17AC7190
Hall Effect Sensor, Linear, Sso-3; Hall Effect Type Infineon 17AC7190
HALL EFFECT SENSOR, LINEAR, SSO-3; Hall Effect Type:Linear; Output Current:5A; Sensor Case Style:SSO; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

HALL EFFECT SENSOR, LINEAR, SSO-3; Hall Effect Type:Linear; Output Current:5A; Sensor Case Style:SSO; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 17AC7190
Product Name Hall Effect Sensor, Linear, Sso-3; Hall Effect Type Infineon
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
 - 7753899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.9843 inch (25 mm)
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Distance image sensors - S16443-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details