Infineon Technologies AG Hall Effect Sensor, Aec-Q100, Sso-3; Hall Effect Type Infineon TLE4997E2XALA1

Description
HALL EFFECT SENSOR, AEC-Q100, SSO-3; Hall Effect Type:Linear, Ratiometric; Output Current:1mA; Sensor Case Style:SSO; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SENSOR, AEC-Q100, SSO-3; Hall Effect Type:Linear, Ratiometric; Output Current:1mA; Sensor Case Style:SSO; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Aec-Q100, Sso-3; Hall Effect Type Infineon - 50Y7900 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Aec-Q100, Sso-3; Hall Effect Type Infineon
50Y7900
Hall Effect Sensor, Aec-Q100, Sso-3; Hall Effect Type Infineon 50Y7900
HALL EFFECT SENSOR, AEC-Q100, SSO-3; Hall Effect Type:Linear, Ratiometric; Output Current:1mA; Sensor Case Style:SSO; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

HALL EFFECT SENSOR, AEC-Q100, SSO-3; Hall Effect Type:Linear, Ratiometric; Output Current:1mA; Sensor Case Style:SSO; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 50Y7900
Product Name Hall Effect Sensor, Aec-Q100, Sso-3; Hall Effect Type Infineon
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Sensor Head - HPS-CFL042 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.3150 inch (8 mm)
Repeatability 0.0062 mils (0.1580 µm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Sensor, Hall Effect, Bipolar, 24V, Sip-4; Hall Effect Type Allegro Microsystems - 89T7952 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
Output Current
View Details