Infineon Technologies AG Hall Effect Sensor, Aec-Q100, Tssop-8; Hall Effect Type Infineon TLE4997A8XUMA1

Description
HALL EFFECT SENSOR, AEC-Q100, TSSOP-8; Hall Effect Type:Linear; Output Current:1mA; Sensor Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SENSOR, AEC-Q100, TSSOP-8; Hall Effect Type:Linear; Output Current:1mA; Sensor Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Aec-Q100, Tssop-8; Hall Effect Type Infineon - 33AC3321 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Aec-Q100, Tssop-8; Hall Effect Type Infineon
33AC3321
Hall Effect Sensor, Aec-Q100, Tssop-8; Hall Effect Type Infineon 33AC3321
HALL EFFECT SENSOR, AEC-Q100, TSSOP-8; Hall Effect Type:Linear; Output Current:1mA; Sensor Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes

HALL EFFECT SENSOR, AEC-Q100, TSSOP-8; Hall Effect Type:Linear; Output Current:1mA; Sensor Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 33AC3321
Product Name Hall Effect Sensor, Aec-Q100, Tssop-8; Hall Effect Type Infineon
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Sensor Head - HPS-CFL042 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.3150 inch (8 mm)
Repeatability 0.0062 mils (0.1580 µm)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Angle, Linear Position Measuring - 620-A31004LLHALXTR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers