Infineon Technologies AG Hall Effect Sensor, -40 To 170Deg C; Hall Effect Type Infineon TLE49681MXTSA1

Description
HALL EFFECT SENSOR, -40 TO 170DEG C; Hall Effect Type:Bipolar; Output Current:25mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:32V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SENSOR, -40 TO 170DEG C; Hall Effect Type:Bipolar; Output Current:25mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:32V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, -40 To 170Deg C; Hall Effect Type Infineon - 18AC0649 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, -40 To 170Deg C; Hall Effect Type Infineon
18AC0649
Hall Effect Sensor, -40 To 170Deg C; Hall Effect Type Infineon 18AC0649
HALL EFFECT SENSOR, -40 TO 170DEG C; Hall Effect Type:Bipolar; Output Current:25mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:32V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

HALL EFFECT SENSOR, -40 TO 170DEG C; Hall Effect Type:Bipolar; Output Current:25mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:32V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 18AC0649
Product Name Hall Effect Sensor, -40 To 170Deg C; Hall Effect Type Infineon
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - ATS699LSN-FSWPH-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Technology LVDT Linear Position Sensor
View Details
LDC Series Internally Amplified LVDT Displacement Transducer - LDC3000 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 2.95 inch (75 mm)
View Details
Inductive Sensor - 2496033 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details