Infineon Technologies AG Hall Effect Sensor, Bipolar, Tsop-6; Hall Effect Type Infineon TLE4966KHTSA1

Description
HALL EFFECT SENSOR, BIPOLAR, TSOP-6; Hall Effect Type:Bipolar; Output Current:10mA; Sensor Case Style:TSOP; No. of Pins:6Pins; Supply Voltage Min:2.7V; Supply Voltage Max:18V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SENSOR, BIPOLAR, TSOP-6; Hall Effect Type:Bipolar; Output Current:10mA; Sensor Case Style:TSOP; No. of Pins:6Pins; Supply Voltage Min:2.7V; Supply Voltage Max:18V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Bipolar, Tsop-6; Hall Effect Type Infineon - 18AC0647 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Bipolar, Tsop-6; Hall Effect Type Infineon
18AC0647
Hall Effect Sensor, Bipolar, Tsop-6; Hall Effect Type Infineon 18AC0647
HALL EFFECT SENSOR, BIPOLAR, TSOP-6; Hall Effect Type:Bipolar; Output Current:10mA; Sensor Case Style:TSOP; No. of Pins:6Pins; Supply Voltage Min:2.7V; Supply Voltage Max:18V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

HALL EFFECT SENSOR, BIPOLAR, TSOP-6; Hall Effect Type:Bipolar; Output Current:10mA; Sensor Case Style:TSOP; No. of Pins:6Pins; Supply Voltage Min:2.7V; Supply Voltage Max:18V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 18AC0647
Product Name Hall Effect Sensor, Bipolar, Tsop-6; Hall Effect Type Infineon
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Laser Triangulation Sensor - RF603 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.0787 to 49.21 inch (2 to 1250 mm)
View Details