Infineon Technologies AG Hall Effect Sensor, -40 To 170Deg C; Hall Effect Type Infineon TLE49643KXTSA1

Description
TLE4964-3M - High Precision Automotive Unipolar Hall Effect Switch
Request a Quote Datasheet
Description
TLE4964-3M - High Precision Automotive Unipolar Hall Effect Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TLE49643KXTSA1 - Rochester Electronics
Newburyport, MA, United States
TLE4964-3M - High Precision Automotive Unipolar Hall Effect Switch

TLE4964-3M - High Precision Automotive Unipolar Hall Effect Switch

Supplier's Site Datasheet
Hall Effect Sensor, -40 To 170Deg C; Hall Effect Type Infineon - 18AC0644 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, -40 To 170Deg C; Hall Effect Type Infineon
18AC0644
Hall Effect Sensor, -40 To 170Deg C; Hall Effect Type Infineon 18AC0644
HALL EFFECT SENSOR, -40 TO 170DEG C; Hall Effect Type:Unipolar; Output Current:25mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:32V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

HALL EFFECT SENSOR, -40 TO 170DEG C; Hall Effect Type:Unipolar; Output Current:25mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:32V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Newark, An Avnet Company
Product Category Linear Position Sensors Linear Position Sensors
Product Number TLE49643KXTSA1 18AC0644
Product Name Hall Effect Sensor, -40 To 170Deg C; Hall Effect Type Infineon
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Open Optical Encoders -  - Renishaw
Specs
Sensor Technology Optical Linear Encoder; Linear Encoder
View Details
Angle, Linear Position Measuring - A1337LLETR-P-DD-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers
linear-sensors - LD0-CAA1B-1213-3D90-CRW - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Cylindrical; Threaded Barrel; Rectangular
Measurement Range 118 inch (3000 mm)
View Details