Infineon Technologies AG Switches (Solid State) TLE49611KXTSA1

Description
Digital Switch Latch Open Drain Hall Effect
Request a Quote Datasheet
Description
Digital Switch Latch Open Drain Hall Effect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - TLE49611KXTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
TLE49611KXTSA1TR-ND
Switches (Solid State) TLE49611KXTSA1TR-ND
Digital Switch Latch Open Drain Hall Effect

Digital Switch Latch Open Drain Hall Effect

Buy Now Datasheet
Switches (Solid State) - TLE49611KXTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
TLE49611KXTSA1DKR-ND
Switches (Solid State) TLE49611KXTSA1DKR-ND
Digital Switch Latch Open Drain Hall Effect

Digital Switch Latch Open Drain Hall Effect

Buy Now Datasheet
Switches (Solid State) - TLE49611KXTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
TLE49611KXTSA1CT-ND
Switches (Solid State) TLE49611KXTSA1CT-ND
Digital Switch Latch Open Drain Hall Effect

Digital Switch Latch Open Drain Hall Effect

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number TLE49611KXTSA1TR-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093428 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0984 inch (2.5 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3163-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Hall Effect Sensors - 315249 - RS Components, Ltd.
Specs
Sensor Technology Hall Effect Proximity Sensor
Body Shape Cylindrical; Other; Circular
Switching Frequency 1 kHz
View Details