Infineon Technologies AG Hall Effect Sensor, Bipolar, Sc-59-3; Hall Effect Type Infineon TLE4946KHTSA1

Description
HALL EFFECT SENSOR, BIPOLAR, SC-59-3; Hall Effect Type:Bipolar; Output Current:20mA; Sensor Case Style:SC-59; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply Voltage Max:18V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SENSOR, BIPOLAR, SC-59-3; Hall Effect Type:Bipolar; Output Current:20mA; Sensor Case Style:SC-59; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply Voltage Max:18V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Bipolar, Sc-59-3; Hall Effect Type Infineon - 18AC0641 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Bipolar, Sc-59-3; Hall Effect Type Infineon
18AC0641
Hall Effect Sensor, Bipolar, Sc-59-3; Hall Effect Type Infineon 18AC0641
HALL EFFECT SENSOR, BIPOLAR, SC-59-3; Hall Effect Type:Bipolar; Output Current:20mA; Sensor Case Style:SC-59; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply Voltage Max:18V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

HALL EFFECT SENSOR, BIPOLAR, SC-59-3; Hall Effect Type:Bipolar; Output Current:20mA; Sensor Case Style:SC-59; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply Voltage Max:18V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 18AC0641
Product Name Hall Effect Sensor, Bipolar, Sc-59-3; Hall Effect Type Infineon
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
 - 7753883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.2362 inch (6 mm)
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Distance image sensors - S15453-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details