Infineon Technologies AG Sensors >> Hall Sensor TLE49462KHTSA1

Description
35Gs -35Gs SC-59 Hall Sensor ROHS
Datasheet
Description
35Gs -35Gs SC-59 Hall Sensor ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Sensors >> Hall Sensor
TLE49462KHTSA1
Sensors >> Hall Sensor TLE49462KHTSA1
35Gs -35Gs SC-59 Hall Sensor ROHS

35Gs -35Gs SC-59 Hall Sensor ROHS

Supplier's Site Datasheet
Hall Effect Sensor, Latching, Sc-59-3; Hall Effect Type Infineon - 50Y7898 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Latching, Sc-59-3; Hall Effect Type Infineon
50Y7898
Hall Effect Sensor, Latching, Sc-59-3; Hall Effect Type Infineon 50Y7898
HALL EFFECT SENSOR, LATCHING, SC-59-3; Hall Effect Type:Latching; Output Current:20mA; Sensor Case Style:SC-59; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply Voltage Max:18V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

HALL EFFECT SENSOR, LATCHING, SC-59-3; Hall Effect Type:Latching; Output Current:20mA; Sensor Case Style:SC-59; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply Voltage Max:18V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Linear Position Sensors Linear Position Sensors
Product Number TLE49462KHTSA1 50Y7898
Product Name Sensors >> Hall Sensor Hall Effect Sensor, Latching, Sc-59-3; Hall Effect Type Infineon
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Open Optical Encoders -  - Renishaw
Specs
Sensor Technology Optical Linear Encoder; Linear Encoder
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
Position, Proximity, Speed (Modules) - Z5612-ND - DigiKey
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details