Infineon Technologies AG Sensor, Diff Speed And Direction , Sso-2; Hall Effect Type Infineon TLE4941PLUSCAAMA1

Description
SENSOR, DIFF SPEED AND DIRECTION , SSO-2; Hall Effect Type:Differential Speed and Direction Sensor; Output Current:-; Sensor Case Style:SSO; No. of Pins:2Pins; Supply Voltage Min:4.5V; Supply Voltage Max:20V; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
SENSOR, DIFF SPEED AND DIRECTION , SSO-2; Hall Effect Type:Differential Speed and Direction Sensor; Output Current:-; Sensor Case Style:SSO; No. of Pins:2Pins; Supply Voltage Min:4.5V; Supply Voltage Max:20V; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Diff Speed And Direction , Sso-2; Hall Effect Type Infineon - 18AC0640 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Diff Speed And Direction , Sso-2; Hall Effect Type Infineon
18AC0640
Sensor, Diff Speed And Direction , Sso-2; Hall Effect Type Infineon 18AC0640
SENSOR, DIFF SPEED AND DIRECTION , SSO-2; Hall Effect Type:Differential Speed and Direction Sensor; Output Current:-; Sensor Case Style:SSO; No. of Pins:2Pins; Supply Voltage Min:4.5V; Supply Voltage Max:20V; Operating Temperature RoHS Compliant: Yes

SENSOR, DIFF SPEED AND DIRECTION , SSO-2; Hall Effect Type:Differential Speed and Direction Sensor; Output Current:-; Sensor Case Style:SSO; No. of Pins:2Pins; Supply Voltage Min:4.5V; Supply Voltage Max:20V; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 18AC0640
Product Name Sensor, Diff Speed And Direction , Sso-2; Hall Effect Type Infineon
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A33022LLEATR-300TR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
ACT LVDT Displacement Transducer - ACT8000 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 7.87 inch (200 mm)
View Details
Angle, Linear Position Measuring - 1882-1053839-ND - DigiKey
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details