Infineon Technologies AG Sensor, Diff Speed And Direction , Sso-2; Hall Effect Type Infineon TLE49411CBAMA1

Description
TLE4941 - Hall Effect Sensor
Request a Quote Datasheet
Description
TLE4941 - Hall Effect Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TLE49411CBAMA1 - Rochester Electronics
Newburyport, MA, United States
TLE4941 - Hall Effect Sensor

TLE4941 - Hall Effect Sensor

Supplier's Site Datasheet
Sensor, Diff Speed And Direction , Sso-2; Hall Effect Type Infineon - 60AC3880 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Diff Speed And Direction , Sso-2; Hall Effect Type Infineon
60AC3880
Sensor, Diff Speed And Direction , Sso-2; Hall Effect Type Infineon 60AC3880
SENSOR, DIFF SPEED AND DIRECTION , SSO-2; Hall Effect Type:Differential Speed and Direction Sensor; Output Current:-; Sensor Case Style:SSO; No. of Pins:2Pins; Supply Voltage Min:4.5V; Supply Voltage Max:20V; Operating Temperature RoHS Compliant: Yes

SENSOR, DIFF SPEED AND DIRECTION , SSO-2; Hall Effect Type:Differential Speed and Direction Sensor; Output Current:-; Sensor Case Style:SSO; No. of Pins:2Pins; Supply Voltage Min:4.5V; Supply Voltage Max:20V; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Newark, An Avnet Company
Product Category Linear Position Sensors Linear Position Sensors
Product Number TLE49411CBAMA1 60AC3880
Product Name Sensor, Diff Speed And Direction , Sso-2; Hall Effect Type Infineon
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A33022LLEATR-300-5DKR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
ACT LVDT Displacement Transducer - ACT1000C - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.9843 inch (25 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details