Infineon Technologies AG Hall Effect Sensor, Sso-4; Hall Effect Type Infineon TLE4922XANFHALA1

Description
HALL EFFECT SENSOR, SSO-4; Hall Effect Type:Linear; Output Current:8.8mA; Sensor Case Style:SSO; No. of Pins:4Pins; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Operating Temperature Min:-40°C; Operating Temperature Max:155°C RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SENSOR, SSO-4; Hall Effect Type:Linear; Output Current:8.8mA; Sensor Case Style:SSO; No. of Pins:4Pins; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Operating Temperature Min:-40°C; Operating Temperature Max:155°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Sso-4; Hall Effect Type Infineon - 33AC3319 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Sso-4; Hall Effect Type Infineon
33AC3319
Hall Effect Sensor, Sso-4; Hall Effect Type Infineon 33AC3319
HALL EFFECT SENSOR, SSO-4; Hall Effect Type:Linear; Output Current:8.8mA; Sensor Case Style:SSO; No. of Pins:4Pins; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Operating Temperature Min:-40°C; Operating Temperature Max:155°C RoHS Compliant: Yes

HALL EFFECT SENSOR, SSO-4; Hall Effect Type:Linear; Output Current:8.8mA; Sensor Case Style:SSO; No. of Pins:4Pins; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Operating Temperature Min:-40°C; Operating Temperature Max:155°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 33AC3319
Product Name Hall Effect Sensor, Sso-4; Hall Effect Type Infineon
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
 - 9094203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 3.94 inch (100 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Profile sensors - S15366-256 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details