Infineon Technologies AG Linear LED Driver IC TLE4309G

Description
The TLE4309 is an integrated adjustable constant current source for driving loads up to 500 mA. The output current level can be adjusted with an external shunt resistor. Supplying high power LEDs with the TLE4309 ensures constant brightness independent from supply voltage or LED forward voltage spread. Therefore, LED lifetime is extended by protecting from overcurrent and overtemperature. The TLE4309G is provided in the surface mounted PG-TO-263 package with excellent thermal resistance. Summary of Features Adjustable constant current up to 500 mA Operating supply voltage range 4.5 V to 24 V Maximum supply voltage up to 45 V Low dropout voltage PWM / ENABLE input << 1 μA quiescent current when disabled Overtemperature protection Short circuit proof Reverse polarity protection Operating junction temperature range: -40 °C to 150 °C Suitable for applications up to 85 °C ambient temperature. Green Product (RoHS compliant)
Request a Quote Datasheet
Description
The TLE4309 is an integrated adjustable constant current source for driving loads up to 500 mA. The output current level can be adjusted with an external shunt resistor. Supplying high power LEDs with the TLE4309 ensures constant brightness independent from supply voltage or LED forward voltage spread. Therefore, LED lifetime is extended by protecting from overcurrent and overtemperature. The TLE4309G is provided in the surface mounted PG-TO-263 package with excellent thermal resistance. Summary of Features Adjustable constant current up to 500 mA Operating supply voltage range 4.5 V to 24 V Maximum supply voltage up to 45 V Low dropout voltage PWM / ENABLE input << 1 μA quiescent current when disabled Overtemperature protection Short circuit proof Reverse polarity protection Operating junction temperature range: -40 °C to 150 °C Suitable for applications up to 85 °C ambient temperature. Green Product (RoHS compliant)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear LED Driver IC - TLE4309G - Infineon Technologies AG
Neubiberg, Germany
Linear LED Driver IC
TLE4309G
Linear LED Driver IC TLE4309G
The TLE4309 is an integrated adjustable constant current source for driving loads up to 500 mA. The output current level can be adjusted with an external shunt resistor. Supplying high power LEDs with the TLE4309 ensures constant brightness independent from supply voltage or LED forward voltage spread. Therefore, LED lifetime is extended by protecting from overcurrent and overtemperature. The TLE4309G is provided in the surface mounted PG-TO-263 package with excellent thermal resistance. Summary of Features Adjustable constant current up to 500 mA Operating supply voltage range 4.5 V to 24 V Maximum supply voltage up to 45 V Low dropout voltage PWM / ENABLE input << 1 μA quiescent current when disabled Overtemperature protection Short circuit proof Reverse polarity protection Operating junction temperature range: -40 °C to 150 °C Suitable for applications up to 85 °C ambient temperature. Green Product (RoHS compliant)

The TLE4309 is an integrated adjustable constant current source for driving loads up to 500 mA. The output current level can be adjusted with an external shunt resistor. Supplying high power LEDs with the TLE4309 ensures constant brightness independent from supply voltage or LED forward voltage spread. Therefore, LED lifetime is extended by protecting from overcurrent and overtemperature. The TLE4309G is provided in the surface mounted PG-TO-263 package with excellent thermal resistance.


Summary of Features

  • Adjustable constant current up to 500 mA
  • Operating supply voltage range 4.5 V to 24 V
  • Maximum supply voltage up to 45 V
  • Low dropout voltage
  • PWM / ENABLE input
  • << 1 μA quiescent current when disabled
  • Overtemperature protection
  • Short circuit proof
  • Reverse polarity protection
  • Operating junction temperature range: -40 °C to 150 °C
  • Suitable for applications up to 85 °C ambient temperature.
  • Green Product (RoHS compliant)
Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - TLE4309G - 032796-TLE4309G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLE4309G
032796-TLE4309G
PMIC - PMIC - LED Drivers - TLE4309G 032796-TLE4309G
Manufacturer: Infineon Technologies Win Source Part Number: 032796-TLE4309G Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO263-7 Maximum Supply Voltage: 24V Operating Input Voltage(Min): 4.5V Channel Output Current: 500mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 032796-TLE4309G
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO263-7
Maximum Supply Voltage: 24V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 500mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
500mA 4.5V 24V LED Driver IC - 745-TLE4309G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500mA 4.5V 24V LED Driver IC
745-TLE4309G
500mA 4.5V 24V LED Driver IC 745-TLE4309G
PWM 1 500mA 4.5V~24V TO-263-7 ROHS Product overview: TLE4309G from Eupec (Infineon) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 4.5V, 24V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 500mA, 4.5V, 24V, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TLE4309G can be used for catalog matching and distributor lookup.

PWM 1 500mA 4.5V~24V TO-263-7 ROHS Product overview: TLE4309G from Eupec (Infineon) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 4.5V, 24V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 500mA, 4.5V, 24V, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TLE4309G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLE4309G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLE4309G
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLE4309G
TLE4309 - LED DRIVER & ACTIVE BI

TLE4309 - LED DRIVER & ACTIVE BI

Supplier's Site

Technical Specifications

  Infineon Technologies AG Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLE4309G 032796-TLE4309G 745-TLE4309G TLE4309G
Product Name Linear LED Driver IC PMIC - PMIC - LED Drivers - TLE4309G 500mA 4.5V 24V LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Input Voltage 2.9 to 40 volts
Number of Channels 2 #
Package Type Bulk
View Details
LED Drivers - TLD1314ELXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5.5 to 40 volts
Output Voltage 40 volts
View Details
9 suppliers
Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2331-3EP - TLD2331-3EP - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 5 to 80 milliamps
Number of Channels 3 #
View Details
PMIC - PMIC - LED Drivers - EVALLEDICL8002GB2TOBO1 - 1064038-EVALLEDICL8002GB2TOBO1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 38 volts
View Details