Infineon Technologies AG 3.3V 150mA LDO Voltage Regulator IC TLE4299G V33

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 3.3V 150mA PG-DSO-8 Product overview: TLE4299G V33 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4299G V33 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 3.3V 150mA PG-DSO-8 Product overview: TLE4299G V33 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4299G V33 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 150mA LDO Voltage Regulator IC
699-TLE4299G V33
3.3V 150mA LDO Voltage Regulator IC 699-TLE4299G V33
Linear Voltage Regulator IC Positive Fixed 1 Output 3.3V 150mA PG-DSO-8 Product overview: TLE4299G V33 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4299G V33 can be used for catalog matching and distributor lookup.

Linear Voltage Regulator IC Positive Fixed 1 Output 3.3V 150mA PG-DSO-8 Product overview: TLE4299G V33 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4299G V33 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 132441-TLE4299G V33 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
132441-TLE4299G V33
Integrated Circuits(ICs) 132441-TLE4299G V33
Manufacturer: Infineon Technologies Win Source Part Number: 132441-TLE4299G V33 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 150°C Package: 8-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: PG-DSO-8 Regulator Topology: Positive Fixed Voltage - Output: 3.3V Current - Output: 150mA Number of Regulators: 1 Voltage - Input: 4.4 V ~ 45 V Current - Limit (Min): 250mA Alternative Parts (Cross-Reference): NCV4269AD133R2G; TLE4299GV33XT; TLE4299 GV33; TLE4299GV33NT; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 132441-TLE4299G V33
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 150°C
Package: 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: PG-DSO-8
Regulator Topology: Positive Fixed
Voltage - Output: 3.3V
Current - Output: 150mA
Number of Regulators: 1
Voltage - Input: 4.4 V ~ 45 V
Current - Limit (Min): 250mA
Alternative Parts (Cross-Reference): NCV4269AD133R2G; TLE4299GV33XT; TLE4299 GV33; TLE4299GV33NT;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-TLE4299G V33 132441-TLE4299G V33
Product Name 3.3V 150mA LDO Voltage Regulator IC Integrated Circuits(ICs)
Package Type Other; Reel(TR) SO-8; SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6211GLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Regulators - 2444532 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24103ARHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - CA3085/3 - Lingto Electronic Limited
Specs
Output Polarity Positive
View Details