IC REG LIN POS ADJ 400MA TO252-5 Product overview: TLE42764DVATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE42764DVATMA1 can be used for catalog matching and distributor lookup.
TLE42764 - Linear Voltage Regulator
Win Source Part Number: 972409-TLE42764DVATM
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100, OPTIREG™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 400mA
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 25 mA
Control Features: Enable
Voltage - Output (Max): 20V
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 2.5V
Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package: PG-TO252-5
Temperature Range - Operating: -40°C ~ 150°C
PSRR: 54dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 220 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE42764DVATMA1CT,TL
Base Product Number: TLE42764
Voltage Dropout (Max): 0.5V @ 250mA
Infineon LDO Voltage Regulator
Infineon LDO Voltage Regulator
Infineon LDO Voltage Regulator
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA PG-TO252-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA PG-TO252-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA PG-TO252-5
IC REG LIN POS ADJ 400MA TO252-5
IC REG LIN POS ADJ 400MA TO252-5
IC REG LIN POS ADJ 400MA TO252-5
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-TLE42764DVATMA1 | TLE42764DVATMA1 | 972409-TLE42764DVATMA1 | 2605885 | TLE42764DVATMA1TR-ND | TLE42764DVATMA1 | TLE42764DVATMA1 | TLE42764DVATMA1 |
| Product Name | 400MA TO252 Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; Tape & Reel (TR) | Other; PG-TO252-5 | DPAK; Other; Tape & Reel | Other; PG-TO252-5 | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | ||
| Output Voltage | 2.5 volts | 2.5 to 20 volts | 2.5 volts | 2.5 volts | ||||
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | |||
| Dropout Voltage | 0.5000 to ? volts | 0.5000 volts | 0.5000 volts | 0.5000 volts |