The TLE4275DV33ATMA1 is a linear voltage regulator designed to provide a fixed output voltage of 3.3 V with a tolerance of ±2%. It can deliver a maximum output current of 400 mA and is stable with ceramic output capacitors. The device features an integrated reset circuit that operates even when the supply voltage is absent, with an active low reset output that can function down to an output voltage of 1 V. This regulator supports a wide input voltage range from -42 V to +45 V and includes several protection features such as reverse polarity protection, short circuit protection, and overtemperature shutdown. It is qualified for automotive applications, operating within a temperature range of -40 °C to 150 °C, and is compliant with RoHS standards. The TLE4275DV33ATMA1 is suitable for use in microprocessor systems, particularly in automotive environments, due to its robust design and integrated safety features.
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO252-5-11
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TLE4275DV33ATMA1 |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |