IC REG LDO 5V 0.2A 8DSO Product overview: TLE4263GS from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4263GS can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 052240-TLE4263GS
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset, Watchdog
Output Current: 200mA
Output Voltage: 5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-DSO-8
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 150mA
Operating Supply Current: 50μA to 23mA
PSRR: 54dB (100Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Alternative Parts (Cross-Reference): NCV8508PD50; TLE4299GNT; TLE4299GT; TLE4263GS;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
54dB@(100Hz) 200mA Fixed 5V Positive electrode 45V DSO-8 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-TLE4263GS | 052240-TLE4263GS | TLE4263GS |
| Product Name | 5V 0.2A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TLE4263GS | Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; Reel - TR | SO-8; Other; PG-DSO-8 | |
| Output Voltage | 5 volts | 5 volts | |
| IOUT | 0.2000 amps | 0.2000 amps | |
| Dropout Voltage | 0.5000 volts | 0.5000 volts |