Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - ADP3334AR-REEL ADP3334AR-REEL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860308-ADP3334AR-REE L Series: anyCAP® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-ADP3334AR-REEL, 2156-ADP3334AR-REEL- ADTR-ND
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860308-ADP3334AR-REE L Series: anyCAP® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-ADP3334AR-REEL, 2156-ADP3334AR-REEL- ADTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - ADP3334AR-REEL - 860308-ADP3334AR-REEL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ADP3334AR-REEL
860308-ADP3334AR-REEL
PMIC - PMIC - Voltage Regulators - Linear - ADP3334AR-REEL 860308-ADP3334AR-REEL
Manufacturer: Analog Devices Inc. Win Source Part Number: 860308-ADP3334AR-REE L Series: anyCAP® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-ADP3334AR-REEL, 2156-ADP3334AR-REEL- ADTR-ND

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860308-ADP3334AR-REEL
Series: anyCAP®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
HTSUS: 8542.39.0001
Other Part Number: 2156-ADP3334AR-REEL, 2156-ADP3334AR-REEL-ADTR-ND

Buy Now Datasheet
Singapore
500MA LDO Voltage Regulator IC
699-ADP3334AR-REEL
500MA LDO Voltage Regulator IC 699-ADP3334AR-REEL
IC REG LIN POS ADJ 500MA 8SOIC Product overview: ADP3334AR-REEL from Rochester Electronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ADP3334AR-REEL can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 500MA 8SOIC Product overview: ADP3334AR-REEL from Rochester Electronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ADP3334AR-REEL can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - ADP3334AR-REEL - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ADP3334AR-REEL
PMIC - Voltage Regulators - Linear ADP3334AR-REEL
IC REG LINEAR 1.5V 500MA 8SOIC

IC REG LINEAR 1.5V 500MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 860308-ADP3334AR-REEL 699-ADP3334AR-REEL ADP3334AR-REEL
Product Name PMIC - PMIC - Voltage Regulators - Linear - ADP3334AR-REEL 500MA LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC Other; 8-SOIC (0.154", 3.90mm Width)
Life Cycle Stage PhaseOut; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3992SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details
Battery Chargers - BQ24253RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - 5962-9584001QPA - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.4800 amps
View Details
Voltage Regulators - 1913224 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type SC-70; Other; Sc-70
View Details