LED Driver IC 1 Output Linear PWM Dimming 180mA PG-TSDSO-14
LED Driver IC 1 Output Linear PWM Dimming 180mA PG-TSDSO-14
LED Driver IC 1 Output Linear PWM Dimming 180mA PG-TSDSO-14
LED DRIVER, AEC-Q100, LINEAR, TSDSO; Device Topology:Linear; Input Voltage Min:5.5V; Input Voltage Max:40V; Output Voltage Max:40V; Output Current Max:240mA; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:SMD; Driver RoHS Compliant: Yes
IC LED DRV LIN PWM 180MA 14TSDSO
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLD21421EPXUMA1CT-ND | TLD21421EPXUMA1 | 99AC0638 | TLD21421EPXUMA1 | TLD21421EPXUMA1 |
| Product Name | LED Drivers | LED Lighting Drivers | Led Driver, Aec-Q100, Linear, Tsdso; Device Topology Infineon | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 5.5 to 40 volts | 5.5 to 40 volts | 5.5 to 40 volts | ||
| Output Voltage | 40 volts | 40 volts |