Infineon Technologies AG Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2132-1EP TLD2132-1EP

Description
The LITIX™ Basic+ TLD2132-1EP is a single channel high-side driver IC with integrated output stage The TLD2132-1EP is designed to control LEDs with a current up to 240 mA. In typical automotive applications the device is capable of driving 3 red LEDs with a current up to 180 mA and even above, if not limited by the overall system thermal properties. Practically, the output current is controlled by an external resistor or reference source, independently from load and supply voltage changes. Summary of Features Single channel device with integrated and protected output stage (current source), optimized to drive LEDs as additional low cost current source High output current (up to 240 mA) Very low current consumption in sleep mode Very low output leakage when channel is “off” Low current consumption during fault Output currents’ control via external low power resistor Additional output current demand supported by LITIX™ Companion direct drive without additional components Very high precision digital dimming supported Intelligent fault management: up to 16 and more devices can share a common error network with only one external resistor Reverse polarity protection allows reduction of external components and improves system performance at low battery/input voltages Overload protection Wide temperature range: -40°C < TJ < 150°C Output current control via external low power resistor Green product (RoHS compliant) Potential Applications Cost effective “stop”/ “tail” function implementation with shared and separated LEDs per function Turn indicators Position, fog, rear lights and side markers Animated light functions like wiping indicators and “welcome/goodbye” functions Day Running Light Interior lighting functions like ambient lighting (including RGB color control), illumination and dash board lighting LED indicators for industrial applications and instrumentation Designers who used this product also designed with BSS138W | Small signal/small power MOSFET TLD1211SJ | LITIX™ Linear TLD2314EL | LITIX™ Basic TLF4949SJ | OPTIREG™ linear voltage regulators (LDO) BSS316N | Small signal/small power MOSFET BSS138W | Small signal/small power MOSFET TLD1211SJ | LITIX™ Linear TLD2314EL | LITIX™ Basic TLF4949SJ | OPTIREG™ linear voltage regulators (LDO) BSS316N | Small signal/small power MOSFET BSS138W | Small signal/small power MOSFET TLD1211SJ | LITIX™ Linear TLD2314EL | LITIX™ Basic 1 2
Request a Quote Datasheet
Description
The LITIX™ Basic+ TLD2132-1EP is a single channel high-side driver IC with integrated output stage The TLD2132-1EP is designed to control LEDs with a current up to 240 mA. In typical automotive applications the device is capable of driving 3 red LEDs with a current up to 180 mA and even above, if not limited by the overall system thermal properties. Practically, the output current is controlled by an external resistor or reference source, independently from load and supply voltage changes. Summary of Features Single channel device with integrated and protected output stage (current source), optimized to drive LEDs as additional low cost current source High output current (up to 240 mA) Very low current consumption in sleep mode Very low output leakage when channel is “off” Low current consumption during fault Output currents’ control via external low power resistor Additional output current demand supported by LITIX™ Companion direct drive without additional components Very high precision digital dimming supported Intelligent fault management: up to 16 and more devices can share a common error network with only one external resistor Reverse polarity protection allows reduction of external components and improves system performance at low battery/input voltages Overload protection Wide temperature range: -40°C < TJ < 150°C Output current control via external low power resistor Green product (RoHS compliant) Potential Applications Cost effective “stop”/ “tail” function implementation with shared and separated LEDs per function Turn indicators Position, fog, rear lights and side markers Animated light functions like wiping indicators and “welcome/goodbye” functions Day Running Light Interior lighting functions like ambient lighting (including RGB color control), illumination and dash board lighting LED indicators for industrial applications and instrumentation Designers who used this product also designed with BSS138W | Small signal/small power MOSFET TLD1211SJ | LITIX™ Linear TLD2314EL | LITIX™ Basic TLF4949SJ | OPTIREG™ linear voltage regulators (LDO) BSS316N | Small signal/small power MOSFET BSS138W | Small signal/small power MOSFET TLD1211SJ | LITIX™ Linear TLD2314EL | LITIX™ Basic TLF4949SJ | OPTIREG™ linear voltage regulators (LDO) BSS316N | Small signal/small power MOSFET BSS138W | Small signal/small power MOSFET TLD1211SJ | LITIX™ Linear TLD2314EL | LITIX™ Basic 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2132-1EP - TLD2132-1EP - Infineon Technologies AG
Neubiberg, Germany
Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2132-1EP
TLD2132-1EP
Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2132-1EP TLD2132-1EP
The LITIX™ Basic+ TLD2132-1EP is a single channel high-side driver IC with integrated output stage The TLD2132-1EP is designed to control LEDs with a current up to 240 mA. In typical automotive applications the device is capable of driving 3 red LEDs with a current up to 180 mA and even above, if not limited by the overall system thermal properties. Practically, the output current is controlled by an external resistor or reference source, independently from load and supply voltage changes. Summary of Features Single channel device with integrated and protected output stage (current source), optimized to drive LEDs as additional low cost current source High output current (up to 240 mA) Very low current consumption in sleep mode Very low output leakage when channel is “off” Low current consumption during fault Output currents’ control via external low power resistor Additional output current demand supported by LITIX™ Companion direct drive without additional components Very high precision digital dimming supported Intelligent fault management: up to 16 and more devices can share a common error network with only one external resistor Reverse polarity protection allows reduction of external components and improves system performance at low battery/input voltages Overload protection Wide temperature range: -40°C < TJ < 150°C Output current control via external low power resistor Green product (RoHS compliant) Potential Applications Cost effective “stop”/ “tail” function implementation with shared and separated LEDs per function Turn indicators Position, fog, rear lights and side markers Animated light functions like wiping indicators and “welcome/goodbye” functions Day Running Light Interior lighting functions like ambient lighting (including RGB color control), illumination and dash board lighting LED indicators for industrial applications and instrumentation Designers who used this product also designed with BSS138W | Small signal/small power MOSFET TLD1211SJ | LITIX™ Linear TLD2314EL | LITIX™ Basic TLF4949SJ | OPTIREG™ linear voltage regulators (LDO) BSS316N | Small signal/small power MOSFET BSS138W | Small signal/small power MOSFET TLD1211SJ | LITIX™ Linear TLD2314EL | LITIX™ Basic TLF4949SJ | OPTIREG™ linear voltage regulators (LDO) BSS316N | Small signal/small power MOSFET BSS138W | Small signal/small power MOSFET TLD1211SJ | LITIX™ Linear TLD2314EL | LITIX™ Basic 1 2

The LITIX™ Basic+ TLD2132-1EP is a single channel high-side driver IC with integrated output stage

The TLD2132-1EP is designed to control LEDs with a current up to 240 mA. In typical automotive applications the device is capable of driving 3 red LEDs with a current up to 180 mA and even above, if not limited by the overall system thermal properties. Practically, the output current is controlled by an external resistor or reference source, independently from load and supply voltage changes.


Summary of Features

  • Single channel device with integrated and protected output stage (current source), optimized to drive LEDs as additional low cost current source
  • High output current (up to 240 mA)
  • Very low current consumption in sleep mode
  • Very low output leakage when channel is “off”
  • Low current consumption during fault
  • Output currents’ control via external low power resistor
  • Additional output current demand supported by LITIX™ Companion direct drive without additional components
  • Very high precision digital dimming supported
  • Intelligent fault management: up to 16 and more devices can share a common error network with only one external resistor
  • Reverse polarity protection allows reduction of external components and improves system performance at low battery/input voltages
  • Overload protection
  • Wide temperature range: -40°C < TJ < 150°C
  • Output current control via external low power resistor
  • Green product (RoHS compliant)

Potential Applications

  • Cost effective “stop”/ “tail” function implementation with shared and separated LEDs per function
  • Turn indicators
  • Position, fog, rear lights and side markers
  • Animated light functions like wiping indicators and “welcome/goodbye” functions
  • Day Running Light
  • Interior lighting functions like ambient lighting (including RGB color control), illumination and dash board lighting
  • LED indicators for industrial applications and instrumentation

Designers who used this product also designed with


  • BSS138W |
    Small signal/small power MOSFET
  • TLD1211SJ |
    LITIX™ Linear
  • TLD2314EL |
    LITIX™ Basic
  • TLF4949SJ |
    OPTIREG™ linear voltage regulators (LDO)
  • BSS316N |
    Small signal/small power MOSFET
  • BSS138W |
    Small signal/small power MOSFET
  • TLD1211SJ |
    LITIX™ Linear
  • TLD2314EL |
    LITIX™ Basic
  • TLF4949SJ |
    OPTIREG™ linear voltage regulators (LDO)
  • BSS316N |
    Small signal/small power MOSFET
  • BSS138W |
    Small signal/small power MOSFET
  • TLD1211SJ |
    LITIX™ Linear
  • TLD2314EL |
    LITIX™ Basic

1
2

Supplier's Site Datasheet
LED Drivers - TLD2132-1EP - ODG (Origin Data Global)
Shenzhen, China
LED Drivers
TLD2132-1EP
LED Drivers TLD2132-1EP
TSDSO-14-EP LED Drivers ROHS

TSDSO-14-EP LED Drivers ROHS

Supplier's Site

Technical Specifications

  Infineon Technologies AG ODG (Origin Data Global)
Product Category LED Drivers LED Drivers
Product Number TLD2132-1EP TLD2132-1EP
Product Name Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2132-1EP LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2382-3ET - TLD2382-3ET - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 5 to 150 milliamps
Number of Channels 3 #
View Details
LITIX™ - Automotive LED Driver IC, LITIX™ Basic - TLD1120EL - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 180 milliamps
Number of Channels 1 #
View Details
2 suppliers
PMIC - PMIC - LED Drivers - BCR401WE6327HTSA1 - 913113-BCR401WE6327HTSA1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type PG-SOT343-4
View Details
5 suppliers