LITIX™ Basic TLD1313EL is a three channel high side driver IC with integrated output stages
It is designed to control LEDs with a current up to 120 mA. In typical automotive applications the device is capable to drive i.e. 3 red LEDs per chain (total 9 LEDs) with a current up to 60mA, which is limited by thermal cooling aspects. The output current is controlled practically independent of load and supply voltage changes.
Summary of Features
Potential Applications
LED Lighting Driver ICs LITIX Product overview: TLD1313EL from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TLD1313EL can be used for catalog matching and distributor lookup.
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | TLD1313EL | 745-TLD1313EL |
| Product Name | LITIX™ - Automotive LED Driver IC, LITIX™ Basic | LED Driver IC |
| Form Factor | Intgrated Circuit (IC) | |
| Output Current | 60 milliamps | |
| Number of Channels | 3 # | 3 # |