Manufacturer: Infineon Technologies
Win Source Part Number: 802361-TLD1312ELXUMA
Packaging: Reel
Type: Linear
Mounting Style: SMD
Applications: Automotive
Voltage - Output: 40V
Current - Output / Channel: 120mA
Internal Switch(s): Yes
Number of Outputs: 3
Dimming: PWM
Voltage - Supply (Min): 5.5V
Supplier Device Package: PG-SSOP-14-5
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 14-LSSOP Exposed Pad
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 40V
LED Driver IC 3 Output Linear PWM Dimming 120mA PG-SSOP-14-5
IC LED DRVR LIN PWM 120MA 14SSOP Product overview: TLD1312ELXUMA1 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 120MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLD1312ELXUMA1 can be used for catalog matching and distributor lookup.
LED Lighting Drivers LITIX Basic 3channel high side driver IC
IC LED DRVR LIN PWM 120MA 14SSOP
IC LED DRIVER LINEAR 14SSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 802361-TLD1312ELXUMA1 | TLD1312ELXUMA1TR-ND | 137-TLD1312ELXUMA1 | TLD1312ELXUMA1 | TLD1312ELXUMA1 | TLD1312ELXUMA1 |
| Product Name | PMIC - PMIC - LED Drivers - TLD1312ELXUMA1 | LED Drivers | 120MA LED Driver IC | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Output Voltage | 40 volts | 40 volts | 40 volts | |||
| Input Voltage | 5.5 to 40 volts | 5.5 to 40 volts | 5.5 to 40 volts | |||
| Output Current | 120 milliamps | 120 milliamps |