"RF Transmitter ASK, FSK 314MHz ~ 317MHz 10dBm 20kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
RF TX IC ASK 314-317MHZ 10TFSOP Product overview: TDK5111FHTMA1 from Infineon Technologies is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 317MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 317MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TDK5111FHTMA1 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: TDK5111FHTMA1-363503
Packaging: Reel
Applications: Alarm Systems, Communication Systems
Frequency: 314MHz ~ 317MHz
Power - Output: 10dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 20 kbps
Modulation or Protocol: ASK, FSK
Antenna Connector: PCB, Surface Mount
Part Status: Active
Current - Transmitting: 14mA
Categories: RF/IF and RFID
Voltage - Supply: 2.1 V ~ 4 V
Temperature Range - Operating: -40°C ~ 125°C
Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
RF Transmitter ASK, FSK 314MHz ~ 317MHz 10dBm 20kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
RF TX IC ASK 314-317MHZ 10TFSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | TDK5111FHTMA1TR-ND | 871-TDK5111FHTMA1 | TDK5111FHTMA1-363503 | TDK5111FHTMA1 | TDK5111FHTMA1 |
| Product Name | RF Transmitters | 317MHZ Rf Transmitter | RF Transmitters - TDK5111FHTMA1 | RF Transmitters | RF and Wireless - RF Transmitters |
| Device Type | Transmitter | ||||
| Applications | Alarm Systems, Communication Systems | Alarm Systems, Communication Systems | Alarm Systems, Communication Systems | ||
| RF Modulation | Amplitude Shift Key; Frequency Shift Key | ASK, FSK | |||
| Features | Antenna Connector | RoHS | RoHS | ||
| Operating Temperature | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) |