Infineon Technologies AG RF Transmitters - TDK5110F TDK5110F

Description
Manufacturer: Infineon Technologies Win Source Part Number: TDK5110FHTMA1-363502 Packaging: Reel Applications: Alarm Systems, Communication Systems Frequency: 434MHz Power - Output: 11dBm Data Interface: PCB, Surface Mount Data Rate (Max): 20 kbps Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Part Status: Active Current - Transmitting: 14.2mA Categories: RF/IF and RFID Voltage - Supply: 2.1 V ~ 4 V Temperature Range - Operating: -40°C ~ 125°C Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: TDK5110FHTMA1-363502 Packaging: Reel Applications: Alarm Systems, Communication Systems Frequency: 434MHz Power - Output: 11dBm Data Interface: PCB, Surface Mount Data Rate (Max): 20 kbps Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Part Status: Active Current - Transmitting: 14.2mA Categories: RF/IF and RFID Voltage - Supply: 2.1 V ~ 4 V Temperature Range - Operating: -40°C ~ 125°C Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - TDK5110F - TDK5110FHTMA1-363502 - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - TDK5110F
TDK5110FHTMA1-363502
RF Transmitters - TDK5110F TDK5110FHTMA1-363502
Manufacturer: Infineon Technologies Win Source Part Number: TDK5110FHTMA1-363502 Packaging: Reel Applications: Alarm Systems, Communication Systems Frequency: 434MHz Power - Output: 11dBm Data Interface: PCB, Surface Mount Data Rate (Max): 20 kbps Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Part Status: Active Current - Transmitting: 14.2mA Categories: RF/IF and RFID Voltage - Supply: 2.1 V ~ 4 V Temperature Range - Operating: -40°C ~ 125°C Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: TDK5110FHTMA1-363502
Packaging: Reel
Applications: Alarm Systems, Communication Systems
Frequency: 434MHz
Power - Output: 11dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 20 kbps
Modulation or Protocol: ASK, FSK
Antenna Connector: PCB, Surface Mount
Part Status: Active
Current - Transmitting: 14.2mA
Categories: RF/IF and RFID
Voltage - Supply: 2.1 V ~ 4 V
Temperature Range - Operating: -40°C ~ 125°C
Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Rf Transmitter - 871-TDK5110F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Transmitter
871-TDK5110F
Rf Transmitter 871-TDK5110F
TRANSMITTER ASK/FSK SGL TSSOP10 Product overview: TDK5110F from Infineon Technologies is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TDK5110F can be used for catalog matching and distributor lookup.

TRANSMITTER ASK/FSK SGL TSSOP10 Product overview: TDK5110F from Infineon Technologies is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TDK5110F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transmitters RF Transmitters
Product Number TDK5110FHTMA1-363502 871-TDK5110F
Product Name RF Transmitters - TDK5110F Rf Transmitter
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Output Power 11 dBm
Operating Frequency 434 MHz
Supply Voltage 2.1 to 4 volts
Applications Alarm Systems, Communication Systems
Unlock Full Specs
to access all available technical data

Similar Products

16-bit bus transceiver with 30 Ohm series termination resistors; 3-state - 74ABTH162245ADGG,1 - Nexperia B.V.
Specs
Package Type SOT362-1 SOT362-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
2 suppliers
Wireless Data Sensor - WISER LC100-PP - TECAT Performance Systems, LLC
TECAT Performance Systems, LLC
Specs
Operating Temperature -40.0 to 80.0 C (-40.0 to 176.0 F)
Output Power 13.4 dBm
Operating Frequency 2400 MHz
View Details
Wireless Universal Transmitter - RF 96 ST SW868 Vcc extern - steute
Specs
Output Power 13.98 dBm
Data Rate 66 kbps
Operating Frequency 868 MHz
View Details