"RF Transmitter ASK, FSK 311MHz ~ 317MHz 7.5dBm 20kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
ASK/FSK TRANSMITTER, -40 TO 125DEG C ROHS COMPLIANT: YES
RF Transmitter ASK, FSK 311MHz ~ 317MHz 7.5dBm 20kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
RF TX IC ASK 311-317MHZ 10TFSOP
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | TDK5101FHTMA1TR-ND | 51AH8015 | TDK5101FHTMA1 | TDK5101FHTMA1 |
| Product Name | RF Transmitters | Ask/fsk Transmitter, -40 To 125Deg C Rohs Compliant Infineon | RF Transmitters | RF and Wireless - RF Transmitters |
| Device Type | Transmitter | |||
| Applications | Alarm Systems, Communication Systems | Alarm Systems, Communication Systems | ||
| RF Modulation | Amplitude Shift Key; Frequency Shift Key | |||
| Features | Antenna Connector | RoHS | RoHS | |
| Operating Temperature | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) |