Infineon Technologies AG RF Transmitters - TDK5100FHTMA1 TDK5100FHTMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: TDK5100FHTMA1-363499 Packaging: Reel Applications: General Purpose Frequency: 433MHz ~ 435MHz Power - Output: 6.9dBm Modulation or Protocol: ASK, FSK Antenna Connector: Castellation Part Status: Active Current - Transmitting: 11.4mA Categories: RF/IF and RFID Voltage - Supply: 2.1 V ~ 4 V Temperature Range - Operating: -40°C ~ 125°C Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: TDK5100FHTMA1-363499 Packaging: Reel Applications: General Purpose Frequency: 433MHz ~ 435MHz Power - Output: 6.9dBm Modulation or Protocol: ASK, FSK Antenna Connector: Castellation Part Status: Active Current - Transmitting: 11.4mA Categories: RF/IF and RFID Voltage - Supply: 2.1 V ~ 4 V Temperature Range - Operating: -40°C ~ 125°C Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - TDK5100FHTMA1 - TDK5100FHTMA1-363499 - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - TDK5100FHTMA1
TDK5100FHTMA1-363499
RF Transmitters - TDK5100FHTMA1 TDK5100FHTMA1-363499
Manufacturer: Infineon Technologies Win Source Part Number: TDK5100FHTMA1-363499 Packaging: Reel Applications: General Purpose Frequency: 433MHz ~ 435MHz Power - Output: 6.9dBm Modulation or Protocol: ASK, FSK Antenna Connector: Castellation Part Status: Active Current - Transmitting: 11.4mA Categories: RF/IF and RFID Voltage - Supply: 2.1 V ~ 4 V Temperature Range - Operating: -40°C ~ 125°C Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: TDK5100FHTMA1-363499
Packaging: Reel
Applications: General Purpose
Frequency: 433MHz ~ 435MHz
Power - Output: 6.9dBm
Modulation or Protocol: ASK, FSK
Antenna Connector: Castellation
Part Status: Active
Current - Transmitting: 11.4mA
Categories: RF/IF and RFID
Voltage - Supply: 2.1 V ~ 4 V
Temperature Range - Operating: -40°C ~ 125°C
Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
435MHZ Rf Transmitter
871-TDK5100FHTMA1
435MHZ Rf Transmitter 871-TDK5100FHTMA1
RF TX IC ASK 433-435MHZ 10TFSOP Product overview: TDK5100FHTMA1 from Infineon Technologies is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 435MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TDK5100FHTMA1 can be used for catalog matching and distributor lookup.

RF TX IC ASK 433-435MHZ 10TFSOP Product overview: TDK5100FHTMA1 from Infineon Technologies is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 435MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TDK5100FHTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Transmitters - TDK5100FHTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
TDK5100FHTMA1TR-ND
RF Transmitters TDK5100FHTMA1TR-ND
"RF Transmitter ASK, FSK 433MHz ~ 435MHz 6.9dBm Castellation Antenna 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"RF Transmitter ASK, FSK 433MHz ~ 435MHz 6.9dBm Castellation Antenna 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
RF and Wireless - RF Transmitters - TDK5100FHTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
TDK5100FHTMA1
RF and Wireless - RF Transmitters TDK5100FHTMA1
RF TX IC ASK 433-435MHZ 10TFSOP

RF TX IC ASK 433-435MHZ 10TFSOP

Supplier's Site
RF Transmitters - TDK5100FHTMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
TDK5100FHTMA1
RF Transmitters TDK5100FHTMA1
RF Transmitter ASK, FSK 433MHz ~ 435MHz 6.9dBm Castellation Antenna 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

RF Transmitter ASK, FSK 433MHz ~ 435MHz 6.9dBm Castellation Antenna 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
If Transmitter, 435Mhz, -40 To 125Deg C; Frequency Min Infineon - 39AH9301 - Newark, An Avnet Company
Chicago, IL, United States
If Transmitter, 435Mhz, -40 To 125Deg C; Frequency Min Infineon
39AH9301
If Transmitter, 435Mhz, -40 To 125Deg C; Frequency Min Infineon 39AH9301
IF TRANSMITTER, 435MHZ, -40 TO 125DEG C; Frequency Min:433MHz; Frequency Max:435MHz; RF / IF Modulation:ASK, FSK; Data Rate:-; Transmitting Current:8.1mA; RF IC Case Style:TSSOP; No. of Pins:10Pins; Supply Voltage Min:2.1V; Supply RoHS Compliant: Yes

IF TRANSMITTER, 435MHZ, -40 TO 125DEG C; Frequency Min:433MHz; Frequency Max:435MHz; RF / IF Modulation:ASK, FSK; Data Rate:-; Transmitting Current:8.1mA; RF IC Case Style:TSSOP; No. of Pins:10Pins; Supply Voltage Min:2.1V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category RF Transmitters RF Transmitters RF Modules RF Transmitters RF Transmitters RF Transmitters
Product Number TDK5100FHTMA1-363499 871-TDK5100FHTMA1 TDK5100FHTMA1TR-ND TDK5100FHTMA1 TDK5100FHTMA1 39AH9301
Product Name RF Transmitters - TDK5100FHTMA1 435MHZ Rf Transmitter RF Transmitters RF and Wireless - RF Transmitters RF Transmitters If Transmitter, 435Mhz, -40 To 125Deg C; Frequency Min Infineon
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Output Power 6.9 dBm 6.9 dBm 6.9 dBm 6.9 dBm
Operating Frequency 433 to 435 MHz 433 to 435 MHz 433 to 435 MHz 433 to 435 MHz 433 to 435 MHz
Supply Voltage 2.1 to 4 volts 2.1 to 4 volts 4 to 2.1 volts 2.1 to 4 volts 2.1 to ? volts
Applications General Purpose General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2007271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
UART / SPI Interfaces WiFi 802.11b/g/n Modules for OEM’s - RW8200HM - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector (optional feature)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details