Infineon Technologies AG TDB6HK95N16LOF

Description
The Infineon Thyristor modules vary in configuration, offering half controlled bridges, half controlled bridge with NTC and half controlled bridge with Chopper (IGBT) and NTC (negative temperature coefficient) temperature sensor. They cover 1600 volts and current ranges from 95A to 360 Amps. The modules will differ in the standard Industry housing from EconoBRIDGE™ and IsoPACK™. Typical applications may be an active rectifier and a half controlled B6 bridge. Isolated copper base plate. Integrated NTC temperature sensor. RoHS compliant. Compact Standard Housing. Solder Contact Technology / PressFIT Contact Technology. IsoPACK Modules with screwable power terminals. IsoPACK version is designed for replacing 3 x 20mm SCR / diode half bridge module Thyristor Type = IGBT Maximum Gate Trigger Voltage = 2.5V Maximum Gate Trigger Current = 150mA Maximum Holding Current = 200mA Rated Average On-State Current = 95A Repetitive Peak Reverse Voltage = 1600V Surge Current Rating = 720A Mounting Type = Panel Mount Package Type = ISOPACK Pin Count = 14
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8391238 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Infineon Thyristor modules vary in configuration, offering half controlled bridges, half controlled bridge with NTC and half controlled bridge with Chopper (IGBT) and NTC (negative temperature coefficient) temperature sensor. They cover 1600 volts and current ranges from 95A to 360 Amps. The modules will differ in the standard Industry housing from EconoBRIDGE™ and IsoPACK™. Typical applications may be an active rectifier and a half controlled B6 bridge. Isolated copper base plate. Integrated NTC temperature sensor. RoHS compliant. Compact Standard Housing. Solder Contact Technology / PressFIT Contact Technology. IsoPACK Modules with screwable power terminals. IsoPACK version is designed for replacing 3 x 20mm SCR / diode half bridge module Thyristor Type = IGBT Maximum Gate Trigger Voltage = 2.5V Maximum Gate Trigger Current = 150mA Maximum Holding Current = 200mA Rated Average On-State Current = 95A Repetitive Peak Reverse Voltage = 1600V Surge Current Rating = 720A Mounting Type = Panel Mount Package Type = ISOPACK Pin Count = 14

The Infineon Thyristor modules vary in configuration, offering half controlled bridges, half controlled bridge with NTC and half controlled bridge with Chopper (IGBT) and NTC (negative temperature coefficient) temperature sensor. They cover 1600 volts and current ranges from 95A to 360 Amps. The modules will differ in the standard Industry housing from EconoBRIDGEâ„¢ and IsoPACKâ„¢. Typical applications may be an active rectifier and a half controlled B6 bridge.
Isolated copper base plate. Integrated NTC temperature sensor. RoHS compliant. Compact Standard Housing. Solder Contact Technology / PressFIT Contact Technology. IsoPACK Modules with screwable power terminals. IsoPACK version is designed for replacing 3 x 20mm SCR / diode half bridge module
Thyristor Type = IGBT
Maximum Gate Trigger Voltage = 2.5V
Maximum Gate Trigger Current = 150mA
Maximum Holding Current = 200mA
Rated Average On-State Current = 95A
Repetitive Peak Reverse Voltage = 1600V
Surge Current Rating = 720A
Mounting Type = Panel Mount
Package Type = ISOPACK
Pin Count = 14

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thyristors
Product Number 8391238
Package Type ISOPACK
Unlock Full Specs
to access all available technical data

Similar Products

Thyristor Soft Starter Modules - STT1400N18P55 - Infineon Technologies AG
Specs
Package Type BG-PS55-1, BG-PS55A-1
Standards and Certifications RoHS
View Details
TRIAC TO-220 ISO 16A - BTA16-600CW3G - Littelfuse, Inc.
Specs
Standards and Certifications RoHS
VDRM 600 volts
IGT 35 mA
View Details
4 suppliers
B-2 and B-2T Series SCR/Diode Module - B673-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Two Terminal Thyristor - P0640SB – P4000SB - MDE Semiconductor, Inc.
Specs
Package Type DO-214AA
Standards and Certifications RoHS
VDRM 58 to 360 volts
View Details