Infineon Technologies AG Rf Receiver TDA7210

Description
TDX7210 - WIRELESS CONTROL RECEI Product overview: TDA7210 from Infineon Technologies is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7210 can be used for catalog matching and distributor lookup.
Request a Quote
Description
TDX7210 - WIRELESS CONTROL RECEI Product overview: TDA7210 from Infineon Technologies is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7210 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rf Receiver - 870-TDA7210 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Receiver
870-TDA7210
Rf Receiver 870-TDA7210
TDX7210 - WIRELESS CONTROL RECEI Product overview: TDA7210 from Infineon Technologies is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7210 can be used for catalog matching and distributor lookup.

TDX7210 - WIRELESS CONTROL RECEI Product overview: TDA7210 from Infineon Technologies is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7210 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - TDA7210 - 1266140-TDA7210 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - TDA7210
1266140-TDA7210
RF Receivers - TDA7210 1266140-TDA7210
Manufacturer: Infineon Technologies Win Source Part Number: 1266140-TDA7210 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1266140-TDA7210
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
RF Receivers - TDA7210 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
TDA7210
RF Receivers TDA7210
- RF Receiver ASK, FSK 400MHz ~ 440MHz, 810MHz ~ 870MHz -110dBm 100kbps PCB, Surface Mount PG-TSSOP-28

- RF Receiver ASK, FSK 400MHz ~ 440MHz, 810MHz ~ 870MHz -110dBm 100kbps PCB, Surface Mount PG-TSSOP-28

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 870-TDA7210 1266140-TDA7210 TDA7210
Product Name Rf Receiver RF Receivers - TDA7210 RF Receivers
Applications Remote Control, RKE, Security Systems
Package Type Bulk Surface Mount; 28-TSSOP (0.173\", 4.40mm Width)
RF Modulation ASK, FSK
RF Connectors PCB, Surface Mount PCB, Surface Mount
Supply Current 4.2 to 6.7 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Receiver, Transmitter, and Transceiver Finished Units - FCTN-WALL-315 - Quarktwin Technology Ltd.
Specs
Features RoHS
Sensitivity -95 dBm
Operating Frequency 315 MHz
View Details
RTM Series Monopulse Receiver - RTM-7020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 70 MHz
RF Connectors SMA
View Details
WDR-LE AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details