Manufacturer: Infineon Technologies
Win Source Part Number: 043057-TDA7200
Packaging: Reel - TR
Applications: Remote Sensors and Triggers
Frequency: 400MHz to 440MHz
Data Interface: PCB, Surface Mount
Sensitivity: -110dBm
Data Rate (Max): 100 kbps
Modulation or Protocol: ASK, FSK
Current - Receiving: 5.7mA
Antenna Connector: PCB, Surface Mount
Family Name: TDA7200
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -20°C to 70°C
Case / Package: PG-TSSOP-28
Supply Voltage - Operating: 4.5 V to 5.5 V
Introduction Date: May 01, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
ASK/FSK SINGLE CONVERSION RECIVER / IC RECEIVER FSK/ASK 28-TSSOP Product overview: TDA7200 from Infineon Technologies is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA7200 can be used for catalog matching and distributor lookup.
- RF Receiver ASK, FSK 400MHz ~ 440MHz -110dBm 100kbps PCB, Surface Mount PG-TSSOP-28
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 043057-TDA7200 | 870-TDA7200 | TDA7200 |
| Product Name | RF Receivers - TDA7200 | TSSOP Rf Receiver | RF Receivers |
| Package Type | PG-TSSOP-28 | Reel - TR | Surface Mount; 28-TSSOP (0.173\", 4.40mm Width) |
| Operating Temperature | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | |
| Sensitivity | -110 dBm | -110 dBm | |
| Operating Frequency | 400 to 440 MHz | 400 to 440 MHz | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts |