"RF Transmitter ASK, FSK 866MHz ~ 870MHz 13dBm PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
RF TX IC ASK 866-870MHZ 10TFSOP Product overview: TDA7116FHTMA1 from Infineon Technologies is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 870MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 870MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TDA7116FHTMA1 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 796556-TDA7116FHTMA1
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Frequency: 866MHz ~ 870MHz
Operating Supply Voltage: 2.1 V ~ 4 V
Power - Output: 13dBm
Data Interface: PCB, Surface Mount
Modulation or Protocol: ASK, FSK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 14.2mA
Family Name: TDA7116F
Categories: RF/IF and RFID
Alternative Parts (Cross-Reference): ATA5757-6DQY; ATA5757-6DQJ; T5753-6AQ; ADF7011BRU-REEL;
Introduction Date: March 05, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs
RF TX IC ASK 866-870MHZ 10TFSOP
RF Transmitter ASK, FSK 866MHz ~ 870MHz 13dBm PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
ASK/FSK TRANSMITTER, 866-870MHZ, TSSOP10; Frequency Min:866MHz; Frequency Max:870MHz; RF / IF Modulation:ASK, FSK; Data Rate:20Kbps; Transmitting Current:14mA; RF IC Case Style:TSSOP; No. of Pins:10Pins; Supply Voltage Min:2.1V; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | 448-TDA7116FHTMA1TR-ND | 871-TDA7116FHTMA1 | 796556-TDA7116FHTMA1 | TDA7116FHTMA1 | TDA7116FHTMA1 | 49AC0810 |
| Product Name | RF Transmitters | 870MHZ Rf Transmitter | RF Transmitters - TDA7116FHTMA1 | RF and Wireless - RF Transmitters | RF Transmitters | Ask/fsk Transmitter, 866-870Mhz, Tssop10; Frequency Min Infineon |
| Device Type | Transmitter | |||||
| RF Modulation | Amplitude Shift Key; Frequency Shift Key | ASK, FSK | ||||
| Features | Antenna Connector | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 866 to 870 MHz | 866 to 870 MHz | 866 to 870 MHz | 866 to 870 MHz | 866 to 870 MHz |