Infineon Technologies AG RF Transceiver ICs - TDA5252XUMA1 TDA5252XUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 742475-TDA5252XUMA1 Family Name: TDA5252 Manufacturer Homepage: www.infineon.com Reference case: TSSOP38 Reference Date Code: 1504+ Alternative Parts (Cross-Reference): ATA5831-PNQW; ATA5425-PLQW; ATA5811-PLQW; ATA5428-PLQW; Introduction Date: February 07, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 742475-TDA5252XUMA1 Family Name: TDA5252 Manufacturer Homepage: www.infineon.com Reference case: TSSOP38 Reference Date Code: 1504+ Alternative Parts (Cross-Reference): ATA5831-PNQW; ATA5425-PLQW; ATA5811-PLQW; ATA5428-PLQW; Introduction Date: February 07, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - TDA5252XUMA1 - 742475-TDA5252XUMA1 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - TDA5252XUMA1
742475-TDA5252XUMA1
RF Transceiver ICs - TDA5252XUMA1 742475-TDA5252XUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 742475-TDA5252XUMA1 Family Name: TDA5252 Manufacturer Homepage: www.infineon.com Reference case: TSSOP38 Reference Date Code: 1504+ Alternative Parts (Cross-Reference): ATA5831-PNQW; ATA5425-PLQW; ATA5811-PLQW; ATA5428-PLQW; Introduction Date: February 07, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 742475-TDA5252XUMA1
Family Name: TDA5252
Manufacturer Homepage: www.infineon.com
Reference case: TSSOP38
Reference Date Code: 1504+
Alternative Parts (Cross-Reference): ATA5831-PNQW; ATA5425-PLQW; ATA5811-PLQW; ATA5428-PLQW;
Introduction Date: February 07, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 742475-TDA5252XUMA1
Product Name RF Transceiver ICs - TDA5252XUMA1
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-404 4513TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details