Infineon Technologies AG RF Receivers - TDA5240 TDA5240

Description
Manufacturer: Infineon Technologies Win Source Part Number: 043056-TDA5240 Packaging: Reel - TR Features: RSSI Equipped Applications: RKE, Telemetering, Security Technology Frequency: 300MHz to 320MHz, 425MHz to 450MHz, 863MHz to 870MHz, 902MHz to 928MHz Data Interface: PCB, Surface Mount Sensitivity: -118dBm Data Rate (Max): 112 kcps Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: PG-TSSOP-28 Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 043056-TDA5240 Packaging: Reel - TR Features: RSSI Equipped Applications: RKE, Telemetering, Security Technology Frequency: 300MHz to 320MHz, 425MHz to 450MHz, 863MHz to 870MHz, 902MHz to 928MHz Data Interface: PCB, Surface Mount Sensitivity: -118dBm Data Rate (Max): 112 kcps Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: PG-TSSOP-28 Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - TDA5240 - 043056-TDA5240 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - TDA5240
043056-TDA5240
RF Receivers - TDA5240 043056-TDA5240
Manufacturer: Infineon Technologies Win Source Part Number: 043056-TDA5240 Packaging: Reel - TR Features: RSSI Equipped Applications: RKE, Telemetering, Security Technology Frequency: 300MHz to 320MHz, 425MHz to 450MHz, 863MHz to 870MHz, 902MHz to 928MHz Data Interface: PCB, Surface Mount Sensitivity: -118dBm Data Rate (Max): 112 kcps Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: PG-TSSOP-28 Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 043056-TDA5240
Packaging: Reel - TR
Features: RSSI Equipped
Applications: RKE, Telemetering, Security Technology
Frequency: 300MHz to 320MHz, 425MHz to 450MHz, 863MHz to 870MHz, 902MHz to 928MHz
Data Interface: PCB, Surface Mount
Sensitivity: -118dBm
Data Rate (Max): 112 kcps
Modulation or Protocol: ASK, FSK
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: PG-TSSOP-28
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Modules and Devices - TDA5240 - ODG (Origin Data Global)
Shenzhen, China
RF Modules and Devices
TDA5240
RF Modules and Devices TDA5240
RF Receiver Multi-Ch Quad-Config Recvr w/Digi B-band

RF Receiver Multi-Ch Quad-Config Recvr w/Digi B-band

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Receivers Telemetry Receivers and Telemetry Transmitters
Product Number 043056-TDA5240 TDA5240
Product Name RF Receivers - TDA5240 RF Modules and Devices
Package Type PG-TSSOP-28
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F)
Sensitivity -118 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Rec-Trans
View Details
Radio Modules - HUM-900-PRC-UFL - TE Connectivity
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 902 to 928 MHz
View Details
3 suppliers
Vibrating-Wire Spectrum Analyzer - AVW211 - Campbell Scientific, Inc.
Specs
Device Type Transmitter
Applications Mobile / Wireless Systems
Package Type Unit
View Details
Radio Tension Monitoring System - RTM - FMS USA, Inc.
Specs
Applications Rotating Machinery
Package Type Unit
Features Antenna Connector; LED Indicators
View Details